EN
  • EN
  • DE

FD7420006

Part No FD7420006
Manufacturer Diodes Incorporated
Catalog Oscillators
Description OSCILLATOR XO 74.25MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Type XO (Standard)
Frequency 74.25MHz
Purpose Enable/Disable
Output CMOS
Supply Voltage - Operating 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C to 70°C
Current - Supply (Max) 25mA
Mounting SMD (SMT)
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.051" (1.30mm)
Current - Supply (Disable) (Max) 10μA
Win Source Part Number 1037934-FD7420006
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FD7420006 CAD Model

Description

Product Overview: Diodes Incorporated FD7420006

The FD7420006 is a state-of-the-art device from Diodes Incorporated, renowned for its high efficiency and reliability in various electronic applications. This semiconductor component is meticulously designed to meet the rigorous demands of modern electronic circuits, providing a compact and robust solution for designers and engineers.

Key Features

  • High Current Capability: The FD7420006 is capable of supporting high current operations, making it ideal for power-intensive applications.
  • Low Power Loss: Its design ensures minimal power loss, which enhances the overall efficiency of the systems in which it is used.
  • High Voltage Tolerance: The device can withstand high voltage conditions, ensuring durability and long-term performance.
  • Thermal Efficiency: With excellent thermal properties, the FD7420006 maintains operational integrity even under high temperature environments.

Applications

The versatility of the FD7420006 allows it to be used across a wide array of applications, including:

  • Power management solutions
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • LED lighting

Quality and Reliability

Diodes Incorporated ensures that the FD7420006 meets the highest quality and reliability standards. The product undergoes rigorous testing and quality control measures to guarantee its performance in even the most demanding situations. Users can trust this component for their critical applications, knowing it is backed by the reputation of Diodes Incorporated for producing durable and dependable electronic components.

Technical Specifications

The FD7420006 boasts impressive technical specifications that cater to a broad range of electrical requirements. Detailed datasheets are available for engineers and designers to evaluate its suitability for specific applications, ensuring that the product can be integrated seamlessly into their designs.

Overall, the FD7420006 from Diodes Incorporated represents a blend of innovation, efficiency, and reliability, making it a top choice for those seeking a high-performance semiconductor component.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.5978 $68.5978
3+ $56.2855 $168.8565
4+ $54.5264 $218.1056
5+ $52.7673 $263.8365
6+ $51.0083 $306.0498
8+ $45.7322 $365.8576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess