EN
  • EN
  • DE

ES3DB-13

Part No ES3DB-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 3A SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 200 V 3A Surface Mount SMB
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name ES3D
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ES3DB, ES3DBDICT, ES3DBTR-ND, ES3DBCT-ND, ES3DBDITR, ES3DBCT, ES3DB13, ES3DBDIDKR, ES3DBTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918681-ES3DB-13
Ultra Librarian 3D Model Ultra Librarian ES3DB-13 CAD Model

Description

The ES3DB-13 from Diodes Incorporated is a high-efficiency surface-mount Super Barrier Rectifier (SBR) that is designed to meet the stringent requirements of modern electronic devices. With its low forward voltage drop and high surge current capability, this rectifier diode is an ideal choice for applications requiring efficient power conversion and management.

Key Features:

  • High Current Capability: The ES3DB-13 is capable of conducting up to 3A of average rectified current (Io), making it suitable for high current applications.
  • Low Forward Voltage Drop: The low Vf of this SBR ensures that power loss is minimized during operation, enhancing the overall efficiency of the circuit.
  • High Surge Capability: With a peak surge current rating (Ifsm) of 100A, this diode can handle high transient currents, providing reliable protection against voltage spikes.
  • Reverse Voltage: It can withstand a maximum repetitive reverse voltage (Vrrm) of 200V, ensuring compatibility with a wide range of circuits.
  • Operating Temperature Range: The ES3DB-13 operates within a temperature range of -55°C to +150°C, suitable for various environmental conditions.
  • Package: Supplied in a compact SMB package, it is optimized for space-constrained applications and is easy to integrate into a variety of PCB designs.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, making it suitable for use in green electronics.

Applications:

The ES3DB-13 is designed for use in a variety of electronic devices and is particularly suited for high-frequency rectification in switching power supplies, freewheeling diodes, and polarity protection applications. Its robust design ensures reliability in consumer electronics, telecommunications, and industrial equipment.

Conclusion:

With its combination of high efficiency, reliability, and compact form factor, the ES3DB-13 from Diodes Incorporated is an excellent choice for engineers and designers looking to enhance the performance and durability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3988 $51.8440
310+ $0.3272 $101.4320
475+ $0.3170 $150.5750
655+ $0.3068 $200.9540
845+ $0.2965 $250.5425
1,130+ $0.2659 $300.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,780 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess