The EH17K from Diodes Incorporated is a robust and efficient rectifier designed to meet the high demands of modern electronic applications. This component is engineered to provide reliable and consistent performance, making it an ideal choice for a wide range of power management tasks.
Key Features - High Reverse Voltage Capability: The EH17K is built to withstand significant reverse voltages, ensuring stability and protection in circuits where voltage spikes may occur.
- Low Forward Voltage Drop: With its low forward voltage drop, this rectifier ensures reduced power loss and improved efficiency, which is critical for energy-sensitive designs.
- Fast Switching Speed: The device's quick switching capability makes it suitable for high-frequency applications, providing efficient rectification without compromising performance.
- Thermal Performance: The EH17K is designed with superior thermal performance in mind, allowing it to operate effectively under varying temperature conditions.
- Robust Package: Encased in a durable package, the EH17K is designed to withstand mechanical stress and environmental factors, ensuring a long operational lifespan.
Applications
The EH17K is versatile and can be used in various applications, including:
- Power supplies
- Automotive systems
- Consumer electronics
- Industrial equipment
- Telecommunications
Specifications Parameter Value Package Type SOD-123 Maximum Reverse Voltage 100V Forward Current 1A Operating Temperature Range -55°C to +150°C
With its combination of high performance, reliability, and versatility, the EH17K from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and durability of their electronic products.