EN
  • EN
  • DE

EH13A

Part No EH13A
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 256882-EH13A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EH13A CAD Model

Description

Product Overview: EH13A Voltage Regulator

The EH13A from Diodes Incorporated is a high-performance, low-dropout linear voltage regulator designed to deliver a fixed output voltage with high accuracy. This component is particularly suitable for applications requiring a stable and reliable power supply, such as consumer electronics, industrial controls, and embedded systems.

Key Features

  • Output Voltage: The EH13A provides a fixed output voltage, ensuring consistent performance for devices that require stable power.
  • Low Dropout: With its low dropout feature, the EH13A operates efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • High Accuracy: The voltage regulator offers high accuracy in output voltage, which is crucial for sensitive electronic components that demand precise voltage levels to function correctly.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it from damage due to overheating, enhancing its reliability and longevity.
  • Current Limiting: The EH13A incorporates current limiting features, which prevent damage to the regulator and the downstream components by restricting the output current during overload conditions.

Applications

The versatility of the EH13A makes it an ideal choice for a wide range of applications. These include, but are not limited to, battery-powered devices, portable media players, and handheld instrumentation. Its robust design also makes it suitable for more demanding environments found in industrial applications.

Package and Availability

Diodes Incorporated offers the EH13A in a compact package, which is conducive to space-constrained applications. The product is available through various distributors and can be ordered in different quantities based on project requirements.

For detailed specifications, application notes, and additional resources, customers are encouraged to consult the official datasheet or contact Diodes Incorporated's support team.

You May Also Be Interested in

Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
NEC
Need more? Email Us
NEC
Lowest to $11.4253
Intel
Lowest to $10.8258
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
NEC
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3310 $233.1700
90+ $3.2201 $289.8090
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess