EN
  • EN
  • DE

DT1240-04LP-7

Part No DT1240-04LP-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 11VC DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 11V
Peak Pulse Current(Ippm) 5.5A (8/20μs)
Power Dissipation - Pd 60W
Power Line Protection Yes
Applications Ethernet, HDMI
Temperature Range - Operating -55°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package U-DFN2510-10
Win Source Part Number 1035506-DT1240-04LP-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DT1240-04LP-7 CAD Model

Description

The DT1240-04LP-7 is a cutting-edge, low-capacitance TVS (Transient Voltage Suppressor) diode array designed and manufactured by Diodes Incorporated. This robust component is specifically engineered to provide superior protection for sensitive electronic equipment from electrostatic discharge (ESD) and other transient voltage events. It is an ideal solution for safeguarding high-speed data lines and I/O ports in a wide range of applications.

Key Features

  • ESD Protection: The DT1240-04LP-7 offers excellent ESD protection, meeting IEC 61000-4-2 (ESD) ±15kV (air), ±8kV (contact) standards, ensuring the safety and longevity of your devices.
  • Low Capacitance: With an ultra-low loading capacitance of just 0.8pF typical per I/O, this diode array is especially suitable for protecting high-speed signal lines without compromising signal integrity.
  • Low Leakage Current: The device features a low leakage current of less than 0.5µA at the working voltage, contributing to the energy efficiency of the overall system.
  • Array Configuration: This product comes in an array of four diodes, allowing for compact and efficient multi-line protection with a single component.
  • Small Form Factor: The DT1240-04LP-7 is packaged in a small X1-DFN1006-2 (leadless), which is ideal for space-constrained applications.

Applications

The versatility of the DT1240-04LP-7 makes it suitable for a broad spectrum of applications. It is commonly used in the protection of USB interfaces, HDMI ports, and other high-speed data lines found in consumer electronics like smartphones, laptops, and televisions. Additionally, it is well-suited for industrial applications, telecommunications equipment, and portable electronics where reliable ESD protection is crucial.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the DT1240-04LP-7 is no exception. Each component is rigorously tested to ensure it meets the highest standards for performance and durability. Customers can trust this TVS diode array to provide consistent protection and maintain the integrity of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0780 $50.3100
1,565+ $0.0640 $100.1600
2,420+ $0.0620 $150.0400
3,335+ $0.0600 $200.1000
4,315+ $0.0580 $250.2700
5,770+ $0.0520 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,372 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess