EN
  • EN
  • DE

DT1042-02SR-7

Part No DT1042-02SR-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9VC SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 9V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-253-4, TO-253AA
Case / Package SOT-143
Family Name DT1042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869841-DT1042-02SR-7
Ultra Librarian 3D Model Ultra Librarian DT1042-02SR-7 CAD Model

Description

The DT1042-02SR-7 is a high-performance, dual-line TVS (Transient Voltage Suppressor) diode, meticulously crafted by Diodes Incorporated to provide superior protection against voltage transients induced by system inductance or lightning strikes. This robust component is designed to safeguard sensitive electronic equipment from voltage spikes, ensuring the reliability and longevity of consumer electronics, telecommunications systems, and industrial applications.

Key Features

  • Transient Protection: The DT1042-02SR-7 can handle transient surges and spikes with a peak pulse power dissipation of 200W at 10/1000μs waveform, which helps to prevent damage to sensitive circuitry.
  • Low Capacitance: With a low loading capacitance of typically 0.8pF per line, this component is ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • ESD Capability: It offers excellent electrostatic discharge (ESD) protection exceeding IEC 61000-4-2 (Level 4) standards, safeguarding against ESD events up to ±30kV (air and contact discharge).
  • Dual-Line Configuration: The dual-line design enables the protection of two data or power lines simultaneously, making it a space-saving solution for compact electronic assemblies.
  • Low Clamping Voltage: This TVS diode provides a low clamping voltage, ensuring that the protected components are exposed to minimal stress during transient events.
  • RoHS Compliant: The DT1042-02SR-7 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it suitable for use in environmentally sensitive applications.

Applications

The DT1042-02SR-7 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • USB Power and Data Line Protection
  • HDMI and DisplayPort Protection
  • Telecommunications Interfaces
  • Network Servers and Routers
  • Portable Electronics
  • Notebooks, Desktops, and Servers

Product Specification

Encased in a SOD-123 package, the DT1042-02SR-7 is designed for surface mount applications. It operates over a temperature range of -55°C to +150°C, accommodating a broad spectrum of environmental conditions. The diode's lead-free design and compliance with industry-standard specifications make it a reliable choice for manufacturers looking to enhance the durability and performance of their electronic products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess