EN
  • EN
  • DE

DMPH6050SFGQ

Part No DMPH6050SFGQ
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Description 60V P-CHANNEL +175C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821846-DMPH6050SFGQ
Ultra Librarian 3D Model Ultra Librarian DMPH6050SFGQ CAD Model

Description

Diodes Incorporated DMPH6050SFGQ Overview

The DMPH6050SFGQ from Diodes Incorporated is a sophisticated, high-performance MOSFET that has been engineered to deliver superior efficiency and reliability for a wide range of applications. This device is part of Diodes Incorporated's expansive MOSFET product line, which is known for its state-of-the-art semiconductor technology.

Key Features

  • High Current Capability: The DMPH6050SFGQ is designed to handle high currents, making it suitable for demanding power applications.
  • Low On-Resistance: With its low on-resistance (RDS(on)), this MOSFET ensures minimal power loss and improved efficiency, which is critical for energy-sensitive designs.
  • PowerDI5060-8 Package: The device comes in a compact PowerDI5060-8 package, which provides excellent thermal performance and is ideal for space-constrained applications.
  • Voltage Rating: It has a drain-source voltage (VDS) of 60V, which allows it to be used in a variety of medium voltage applications.
  • RoHS Compliant: The DMPH6050SFGQ is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications

The versatility of the DMPH6050SFGQ allows it to be utilized in a broad spectrum of applications. It is particularly well-suited for:

  • Power Management Solutions
  • DC/DC Converters
  • Motor Drives
  • Load Switches
  • Battery Management Systems
  • Computing and Server Applications

Performance and Quality

Diodes Incorporated is committed to providing products that meet the highest standards of performance and quality. The DMPH6050SFGQ is manufactured using robust and reliable processes, ensuring that it performs consistently even under harsh conditions. With its combination of efficiency, power handling, and compact packaging, the DMPH6050SFGQ is an excellent choice for designers looking to optimize their power systems without compromising on space or performance.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess