EN
  • EN
  • DE

DMP3056LDM-7-HN

Part No DMP3056LDM-7-HN
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 252668-DMP3056LDM-7-HN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMP3056LDM-7-HN CAD Model

Description

Product Overview: DMP3056LDM-7-HN by Diodes Incorporated

The DMP3056LDM-7-HN is a high-performance P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver efficient power management and conversion for a wide range of electronic applications.

Key Features

  • Low On-Resistance: The DMP3056LDM-7-HN features a low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High Power Dissipation: With a power dissipation of 2.5W, this MOSFET can handle significant power, making it suitable for high-power applications.
  • Gate-Source Voltage: It supports a ±8V gate-source voltage, providing a broad operating range for various circuit designs.
  • Advanced Packaging: The device comes in a compact DFN2020-6 (Type B) package, offering excellent thermal performance and space-saving on PCBs.

Applications

The DMP3056LDM-7-HN is ideal for a variety of applications, including:

  • Power management in portable devices
  • DC-DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the DMP3056LDM-7-HN is no exception. It is designed to meet the rigorous standards required by the electronics industry, ensuring stable performance and longevity in your applications.

Environmental Compliance

The DMP3056LDM-7-HN is environmentally friendly, complying with RoHS standards which restrict the use of hazardous substances in electronic equipment. This makes it a suitable choice for manufacturers looking to create eco-friendly products.

In summary, the DMP3056LDM-7-HN from Diodes Incorporated is a versatile and reliable P-Channel MOSFET that offers excellent performance for a wide range of power management tasks. Its low on-resistance, high power handling capability, and compact form factor make it an excellent choice for designers who require the best in semiconductor technology.

You May Also Be Interested in

Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3453 $58.7010
410+ $0.2841 $116.4810
635+ $0.2749 $174.5615
870+ $0.2657 $231.1590
1,125+ $0.2576 $289.8000
1,500+ $0.2310 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess