EN
  • EN
  • DE

DMP2005UFG-7

Part No DMP2005UFG-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET P-CH 20V 89A POWERDI3333 / 20V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 89A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Maximum) at Id, Vgs 4mOhm at 15A, 4.5V
Vgs(th) (Maximum) at Id 900mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs 125nC at 10V
Maximum Vgs ±10V
Input Capacitance (Ciss) (Maximum) at Vds 4670pF at 10V
Power Dissipation (Maximum) 2.2W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerDI3333-8
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 2,000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810115-DMP2005UFG-7
Ultra Librarian 3D Model Ultra Librarian DMP2005UFG-7 CAD Model

Description

Introducing the DMP2005UFG-7 P-Channel Enhancement Mode MOSFET by Diodes Incorporated

The DMP2005UFG-7 is a cutting-edge P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to deliver high efficiency and reliability for a wide range of applications, including power management, load switching, and battery protection circuits. With its compact footprint and robust performance, the DMP2005UFG-7 is an excellent choice for designers looking to optimize their power circuitry in portable and space-constrained devices.

Key Features

  • Low On-Resistance: The DMP2005UFG-7 offers a low on-resistance of just 42 mOhms at VGS of -4.5V, which enhances overall efficiency by minimizing conduction losses.
  • High Power Dissipation: With a power dissipation of 1.4W, this MOSFET can handle significant power, making it suitable for demanding applications.
  • Advanced Packaging: Encased in a PowerDI3333-8 package, the DMP2005UFG-7 ensures a compact design with excellent thermal performance, ideal for space-constrained applications.
  • Gate-Source Voltage: It features a ±8V gate-source voltage, which provides a wide margin for circuit design flexibility and robustness against voltage transients.

Applications

The versatility of the DMP2005UFG-7 allows it to be used in a variety of applications, including:

  • Power management for portable electronics
  • Load switches in consumer electronics
  • Battery protection circuits for rechargeable batteries
  • DC/DC converters
  • Motor control circuits in low power applications

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The DMP2005UFG-7 is no exception, undergoing rigorous testing to ensure it performs under a range of conditions. With its excellent thermal characteristics and robustness, the DMP2005UFG-7 is designed to offer a long operational lifespan, making it a reliable choice for your power management needs.

Whether you are developing the latest consumer electronics, portable devices, or industrial equipment, the DMP2005UFG-7 from Diodes Incorporated offers the performance, efficiency, and reliability required to power your innovations.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8350 $50.1000
150+ $0.6852 $102.7800
230+ $0.6638 $152.6740
315+ $0.6424 $202.3560
405+ $0.6209 $251.4645
540+ $0.5567 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 423 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess