EN
  • EN
  • DE

DMP1022UFDE

Part No DMP1022UFDE
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 12V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168223-DMP1022UFDE
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP1022UFDE CAD Model

Description

Introducing the DMP1022UFDE P-Channel MOSFET from Diodes Incorporated

The DMP1022UFDE is a high-performance P-Channel enhancement mode MOSFET designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This MOSFET is an ideal component for a wide range of applications, including power management, load switching, and battery protection circuits. It is engineered to provide efficient power conversion and control, making it a preferred choice for designers looking for reliability and performance.

The device is built using advanced trench MOSFET technology, which ensures low on-resistance and minimal power loss during operation. The DMP1022UFDE boasts an impressive continuous drain current (I<sub>D) of -6.3A, coupled with a low threshold voltage, which makes it highly efficient in handling significant current loads without overheating. Its drain-source voltage (V<sub>DS) is rated at -20V, providing a good safety margin for various circuit designs.

This MOSFET comes in an ultra-compact DFN2020-6 (Type E) package, which is not only space-saving but also enhances thermal performance due to its power dissipation capabilities. The small footprint of the DMP1022UFDE allows for greater density in circuit designs, making it an excellent choice for portable and space-constrained applications.

Key features of the DMP1022UFDE include:

  • Low on-resistance (R<sub>DS(on)) for improved efficiency
  • High power and current handling capability
  • Advanced trench technology for optimal performance
  • Compact DFN2020-6 (Type E) package for space-sensitive applications
  • Lead-free, halogen-free, and RoHS compliant for environmental friendliness

With its robust design and exceptional electrical characteristics, the DMP1022UFDE is suitable for a variety of applications, including power supply circuits, DC-DC converters, and any other systems that require efficient power control. Whether you're designing for consumer electronics, automotive, or industrial applications, the DMP1022UFDE from Diodes Incorporated is sure to enhance the performance and efficiency of your product.

For detailed specifications, application notes, and additional resources, please visit the Diodes Incorporated website or contact their support team for technical assistance.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1000 $50.0000
1,220+ $0.0821 $100.1620
1,890+ $0.0795 $150.2550
2,600+ $0.0770 $200.2000
3,365+ $0.0744 $250.3560
4,500+ $0.0667 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess