EN
  • EN
  • DE

DMN5L06VK-7-01

Part No DMN5L06VK-7-01
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1110+
Reference case SOT563
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 710021-DMN5L06VK-7-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMN5L06VK-7-01 CAD Model

Description

Product Overview: DMN5L06VK-7-01 from Diodes Incorporated

The DMN5L06VK-7-01 is a high-performance, N-channel enhancement mode field-effect transistor (FET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is part of their extensive range of discrete, analog, and mixed-signal components tailored for various applications across multiple industries.

Constructed with advanced trench technology, the DMN5L06VK-7-01 offers excellent on-state resistance (RDS(on)) while maintaining low gate charge and capacitance, which translates to reduced power loss and improved efficiency in switching applications. Its compact form factor is encapsulated in a small surface-mount package, specifically the SOT-563, which is ideal for space-constrained applications.

Key Features:

  • Low On-Resistance: The device offers a low RDS(on), minimizing conduction losses and enhancing overall efficiency.
  • High-Speed Switching: Fast switching speeds make this MOSFET suitable for high-frequency circuits and power management tasks.
  • Low Gate Threshold Voltage (VGS(th)): This characteristic ensures that the transistor can be easily driven on and off with standard logic-level voltages, simplifying circuit design.
  • Low Input Capacitance: The reduced input capacitance results in lower drive power requirements and faster transient response.
  • Surface-Mount Package: The SOT-563 package is designed for automated assembly processes, and its small size is perfect for mobile and portable electronics where space is at a premium.

Applications:

  • Power Management
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Portable Devices
  • Computer Peripherals

The DMN5L06VK-7-01 is built to meet the stringent requirements of modern electronic devices, offering a combination of high efficiency, reliability, and space-saving design. Whether used in consumer electronics, industrial control systems, or automotive applications, this MOSFET from Diodes Incorporated is an excellent choice for designers looking to optimize their power management solutions.

With its robust thermal and electrical characteristics, the DMN5L06VK-7-01 stands out as a versatile component that can enhance the performance and longevity of a wide array of products.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess