EN
  • EN
  • DE

DMN2004DWK

Part No DMN2004DWK
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168113-DMN2004DWK
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMN2004DWK CAD Model

Description

Product Overview: DMN2004DWK from Diodes Incorporated

The DMN2004DWK is a high-performance, dual N-channel enhancement mode field effect transistor (FET) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is tailored for low voltage operation, making it an ideal choice for a wide range of power management applications.

Key Features

  • Low On-Resistance: The DMN2004DWK boasts an extremely low on-resistance, typically just 20 mΩ at V<sub>GS = 4.5V. This characteristic ensures high efficiency and minimal power loss in operation, which is critical for battery-powered devices.
  • Dual N-Channel: With two N-channel MOSFETs in one package, the DMN2004DWK allows for compact circuit designs. This integrated approach can simplify PCB layouts and reduce overall component count.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be driven at lower gate voltages, which is beneficial for low-voltage applications and helps to conserve power.
  • High-Speed Switching: The device is optimized for high-speed switching applications, which is essential for modern electronic devices where efficient power regulation and management are critical.
  • Small Package Size: The DMN2004DWK comes in a small SOT-363 package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance.

Applications

The DMN2004DWK is suitable for a variety of applications, including but not limited to:

  • Power Management Circuits
  • Load/Power Switching
  • Battery Protection
  • DC-DC Converters
  • Portable Devices

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the DMN2004DWK is no exception. It is designed to meet the stringent requirements of the industrial and consumer electronics markets. With its robust construction and tested performance, this MOSFET is a reliable choice for designers looking to enhance the efficiency and longevity of their electronic products.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0749 $50.1830
1,430+ $0.0701 $100.2430
2,220+ $0.0677 $150.2940
3,180+ $0.0629 $200.0220
4,135+ $0.0605 $250.1675
5,175+ $0.0580 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess