EN
  • EN
  • DE

DMN10H170SVT

Part No DMN10H170SVT
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Low Gate Threshold Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168109-DMN10H170SVT
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMN10H170SVT CAD Model

Description

Introducing the DMN10H170SVT from Diodes Incorporated

The DMN10H170SVT is a high-performance, surface-mount N-channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to a wide range of power management and switching applications, ensuring reliability and efficiency for designers and engineers.

Key Features

  • High Voltage Tolerance: The DMN10H170SVT is capable of withstanding up to 170V drain-source voltage (VDS), making it suitable for high-voltage applications.
  • Low On-Resistance: With an on-resistance (RDS(on)) as low as 0.65Ω, this MOSFET ensures minimal power loss and higher efficiency in circuits.
  • Power Dissipation: It has a power dissipation of 1.4W, which allows for effective power handling in various electronic devices.
  • Fast Switching Speed: The device features fast switching capabilities, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • Surface-Mount Package: The DMN10H170SVT comes in a compact SOT-223 package, ideal for space-constrained applications and ensuring ease of integration into various circuit designs.

Applications

The versatility of the DMN10H170SVT MOSFET makes it well-suited for a broad array of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Load/relay drivers
  • High-efficiency power management designs

Reliability and Quality Assurance

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMN10H170SVT MOSFET is no exception, undergoing rigorous testing to ensure it performs to specifications under varying conditions. Customers can trust this component for its durability and consistent performance in their electronic designs.

Conclusion

Whether you're designing power supplies, motor controllers, or any application that demands a high-voltage, efficient switching solution, the DMN10H170SVT from Diodes Incorporated is an excellent choice. Its combination of high voltage capability, low on-resistance, and fast switching speeds make it a valuable component in any power management or switching application.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6544 $58.4704
39+ $2.9984 $116.9376
60+ $2.9048 $174.2880
83+ $2.8113 $233.3379
107+ $2.7177 $290.7939
143+ $2.4359 $348.3337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess