EN
  • EN
  • DE

DMMT3904W

Part No DMMT3904W
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description MATCHED NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168099-DMMT3904W
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMMT3904W CAD Model

Description

DMMT3904W Dual NPN Small Signal Surface Mount Transistor

The DMMT3904W from Diodes Incorporated is a high-performance dual NPN small signal transistor designed for surface mount applications. It is a versatile component that is widely used in a variety of electronic circuits, offering excellent amplification and switching characteristics. This component is particularly suitable for mobile and portable electronics due to its small size and low power consumption.

Constructed with a dual NPN transistor configuration, the DMMT3904W allows for the efficient use of board space by incorporating two independent transistors in one compact package. This feature makes it an ideal choice for applications where space is at a premium. The device comes in an SOT-363 package, which is known for its small footprint and excellent thermal performance.

The DMMT3904W boasts a collector-emitter voltage (VCEO) of 40V and a collector current (IC) of 200mA, which makes it capable of handling moderate power applications. The transition frequency (fT) is 300MHz, providing a good response for high-speed switching applications. Additionally, the transistor has a low collector-emitter saturation voltage, which contributes to its energy-efficient operation.

Key features of the DMMT3904W transistor include:

  • Collector-Emitter Voltage (VCEO): 40V
  • Collector Current (IC): 200mA
  • Transition Frequency (fT): 300MHz
  • Low Collector-Emitter Saturation Voltage
  • Dual NPN Transistor Configuration
  • Lead-Free, RoHS Compliant
  • SOT-363 Package for Compact Design

With its lead-free and RoHS-compliant design, the DMMT3904W is not only efficient but also environmentally friendly. It is an excellent choice for designers who are looking to create eco-conscious products without compromising on performance.

Whether you're designing amplifiers, oscillators, switch circuits, or any other application that requires reliable and efficient signal processing, the DMMT3904W from Diodes Incorporated is a choice worth considering. Its combination of dual-transistor design, compact form factor, and high-speed switching capabilities makes it a valuable addition to any electronic project.

You May Also Be Interested in

Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1471 $58.1045
960+ $0.1207 $115.8720
1,485+ $0.1169 $173.5965
2,045+ $0.1132 $231.4940
2,640+ $0.1094 $288.8160
3,535+ $0.0981 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess