EN
  • EN
  • DE

DML3012LDC-7A

Part No DML3012LDC-7A
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET BVDSS: 8V~24V V-DFN3030-1 / Power Switch/Driver 1:1 N-Channel V-DFN3030-12 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.5V ~ 20V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Current - Output (Max) -
Rds On (Typ) 4.8mOhm
Input Type Non-Inverting
Features Power Good, Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package V-DFN3030-12 (Type B)
Package / Case 12-VFDFN Exposed Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354982-DML3012LDC-7A
Ultra Librarian 3D Model Ultra Librarian DML3012LDC-7A CAD Model

Description

Introducing the DML3012LDC-7A from Diodes Incorporated

The DML3012LDC-7A is a state-of-the-art, high-performance MOSFET from Diodes Incorporated, designed to meet the rigorous demands of modern electronic applications. This product is engineered to provide efficient power control and management, making it an ideal choice for a variety of power supply and switching applications.

With its advanced features, the DML3012LDC-7A offers superior performance in a compact package. The MOSFET is characterized by its low on-resistance, which significantly reduces power loss and improves overall efficiency. This is particularly beneficial in applications where energy conservation is paramount.

Key Features:

  • Low On-Resistance: The device boasts an extremely low on-resistance, which translates to reduced voltage drop across the MOSFET and lower power dissipation during operation.
  • High-Speed Switching: Designed for fast switching applications, the DML3012LDC-7A ensures minimal switching losses, making it suitable for high-frequency power converters and motor control circuits.
  • Power-Saving: Its efficient design contributes to energy savings, making it an environmentally friendly option for power-sensitive designs.
  • Compact Footprint: The MOSFET comes in a small form factor, making it easy to integrate into space-constrained designs without compromising on performance.
  • Robust Thermal Performance: With excellent thermal characteristics, the DML3012LDC-7A can handle higher currents and operate at elevated temperatures, ensuring reliability under stress.

The DML3012LDC-7A is not only designed for efficiency but also for durability. It is capable of withstanding harsh operating conditions, which is a testament to the rigorous quality standards upheld by Diodes Incorporated. Whether it's in power management, load switching, or battery protection circuits, this MOSFET provides a reliable solution that engineers can trust.

Diodes Incorporated's commitment to innovation and quality is evident in the DML3012LDC-7A. With its combination of high performance, efficiency, and compact design, this MOSFET is well-suited for a wide range of applications, from consumer electronics to industrial systems. For designers looking for a power component that delivers both power and precision, the DML3012LDC-7A is an excellent choice.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4552 $53.4624
28+ $3.6555 $102.3540
43+ $3.5413 $152.2759
59+ $3.4271 $202.1989
76+ $3.3128 $251.7728
102+ $2.9701 $302.9502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess