EN
  • EN
  • DE

DMG7702SFG

Part No DMG7702SFG
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 30V N-CHANNEL ENHANCEMENT MODE MOSFET WITH SCHOTTKY DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168090-DMG7702SFG
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG7702SFG CAD Model

Description

DMG7702SFG - Diodes Incorporated

The DMG7702SFG from Diodes Incorporated is a high-performance, dual N-channel enhancement mode field effect transistor (MOSFET) that offers superior power efficiency and thermal performance for a wide range of applications. This advanced power MOSFET is designed to meet the stringent requirements of modern electronic circuits, providing a compact and energy-efficient solution for power management tasks.

Key Features:

  • Low On-Resistance: The DMG7702SFG boasts an ultra-low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency, making it ideal for high-efficiency power supplies and DC-DC converters.
  • High Continuous Drain Current: This MOSFET supports a high continuous drain current (I<sub>D), allowing it to handle significant power levels without performance degradation, suitable for high-power applications.
  • High-Speed Switching: With its fast switching capabilities, the DMG7702SFG is perfect for high-frequency circuits, reducing switching losses and improving performance in applications such as motor drives and power inverters.
  • Thermal Management: The device is housed in a PowerDI®5060-8 surface-mount package, which provides excellent thermal transfer and helps maintain stable operation even under high load conditions.
  • Voltage Rating: It is designed to operate at a maximum drain-source voltage (V<sub>DSS) that ensures reliable performance in a range of electronic circuits.

Applications:

  • Power Management Systems
  • DC-DC Converters
  • Motor Drives
  • Power Inverters
  • Computing and Networking Equipment
  • Consumer Electronics

The DMG7702SFG is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance the performance and efficiency of electronic systems. With its combination of low on-resistance, high current capability, and fast switching speeds, this MOSFET is an excellent choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess