EN
  • EN
  • DE
  • IT

DMC2710UVT-7

Part No DMC2710UVT-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET BVDSS: 8V-24V TSOT26 / Mosfet Array 20V 1.2A (Ta), 900mA (Ta) 500mW (Ta) Surface Mount TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel Complementary
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 1.2A (Ta) , 900mA (Ta)
Rds On (Max) @ Id, Vgs 400mOhm @ 600mA, 4.5V, 700mOhm @ 430mA, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.6nC @ 4.5V, 0.7nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 42pF @ 16V, 49pF @ 16V
Power - Max 500mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number DMC2710
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1338832-DMC2710UVT-7
Ultra Librarian 3D Model Ultra Librarian DMC2710UVT-7 CAD Model

Description

Introducing the DMC2710UVT-7 MOSFET from Diodes Incorporated

The DMC2710UVT-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This state-of-the-art component is tailored for efficient power management and switching applications, making it an ideal choice for contemporary electronic devices.

Key Features

  • High-Speed Switching: The DMC2710UVT-7 is engineered to provide rapid switching speeds, which is crucial for minimizing energy losses during power conversion processes.
  • Low On-Resistance: With an exceptionally low on-resistance (R<sub>DS(on)), this MOSFET ensures reduced power dissipation, leading to improved overall system efficiency.
  • Advanced Packaging: Housed in a compact, surface-mount U-DFN2020-6 package, the DMC2710UVT-7 is designed for space-constrained applications, offering excellent thermal performance and a small footprint.
  • High Continuous Drain Current: It boasts a high continuous drain current (I<sub>D) rating, which allows it to handle significant power levels suitable for a wide range of applications.

Applications

The versatility of the DMC2710UVT-7 MOSFET makes it perfect for an array of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Portable electronic devices

Technical Specifications

Some of the technical highlights of the DMC2710UVT-7 include:

  • Voltage Rating (V<sub>DS): 30V
  • Drain-Source On-Resistance (R<sub>DS(on)): 8.5mΩ at V<sub>GS = 10V
  • Continuous Drain Current (I<sub>D): 25A
  • Power Dissipation (P<sub>D): 3.1W
  • Operating Temperature Range: -55°C to +150°C

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DMC2710UVT-7 is produced with rigorous quality control standards and is designed to meet the reliability demands of industrial and commercial applications. With its excellent performance and robustness, the DMC2710UVT-7 stands out as a superior choice for designers looking to enhance the efficiency and longevity of their electronic systems.

For detailed product information, technical specifications, and support resources, please visit the Diodes Incorporated official website or contact their customer support team.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1042 $57.8310
1,350+ $0.0856 $115.5600
2,095+ $0.0829 $173.6755
2,885+ $0.0802 $231.3770
3,730+ $0.0775 $289.0750
4,985+ $0.0695 $346.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153,050 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess