The DLD102-7 is a high-performance, surface-mount Schottky barrier rectifier designed and manufactured by Diodes Incorporated. This rectifier is engineered to provide efficient low voltage drop and fast switching capabilities, making it an ideal choice for a variety of applications in modern electronic equipment.
Key Features
- Low Forward Voltage Drop: The device features a low forward voltage drop, which helps to minimize power loss and improve efficiency in operation.
- High Current Capability: With its robust design, the DLD102-7 can handle high current loads, making it suitable for high-power applications.
- Fast Switching Speed: Fast switching speeds allow for efficient operation in circuits that require quick transitions, such as switching power supplies and converters.
- Surface-Mount Package: The compact SMA (DO-214AC) package is designed for automated assembly processes, and its small footprint is ideal for space-constrained applications.
- RoHS Compliant: The product is compliant with the RoHS directive, which means it is free from hazardous substances such as lead, making it environmentally friendly.
Applications
The DLD102-7 is versatile and can be used in various applications such as:
- Power Management Systems
- DC-DC Converters
- Freewheeling Diodes
- Reverse Battery Protection
- Automotive Applications
- Portable Devices and Battery-Powered Systems
Specifications
| Parameter |
Value |
| Package Type |
SMA (DO-214AC) |
| Max Repetitive Reverse Voltage (VRRM) |
40V |
| Average Rectified Current (Io) |
1A |
| Operating Temperature Range |
-55°C to +150°C |
In summary, the DLD102-7 from Diodes Incorporated is a reliable and efficient solution for designers looking to improve system performance while maintaining energy efficiency in their electronic designs. Its impressive features and specifications make it a go-to component for a wide range of applications.