EN
  • EN
  • DE
  • IT

DL4936-13

Part No DL4936-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 1A MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 400 V 1A Surface Mount MELF
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-213AB, MELF (Glass)
Case / Package MELF
Family Name DL4936
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number DL4936DITR, DL4936, DL4936CT, DL493613, DL4936CT-ND, DL4936DICT, DL4936TR-ND, DL4936TR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868817-DL4936-13
Ultra Librarian 3D Model Ultra Librarian DL4936-13 CAD Model

Description

Introducing the DL4936-13 Rectifier Diode from Diodes Incorporated

The DL4936-13 is a high-performance rectifier diode crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This component is designed to cater to a broad spectrum of electronic applications, providing efficient and reliable rectification functionalities.

Constructed with the utmost precision, the DL4936-13 boasts a repetitive peak reverse voltage (V<sub>RRM) of 600 volts, which makes it suitable for high-voltage operations. The diode is capable of handling a forward continuous current (I<sub>F) of up to 1 ampere, ensuring adequacy for a wide range of electrical circuits.

The DL4936-13 comes in a compact DO-204AH package, also known as an axial leaded DO-41 package. This small form factor allows for easy integration into various electronic designs without the need for significant space, making it an ideal choice for size-constrained applications. The device's leads are highly conductive and designed for easy soldering, which facilitates a smooth installation process.

With its fast reverse recovery time, the DL4936-13 enhances the efficiency of power conversion systems by minimizing energy loss during the transition from conducting to non-conducting states. This feature is particularly beneficial in applications such as switching power supplies, inverters, and freewheeling diodes in converters.

Additionally, the DL4936-13 is characterized by its low forward voltage drop, which contributes to reduced power dissipation and improved thermal performance. This characteristic is critical in applications where energy efficiency is paramount. The device also exhibits excellent stability and reliability over a wide operating temperature range, ensuring consistent performance under varying environmental conditions.

Diodes Incorporated is known for its commitment to quality and the DL4936-13 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance. Whether used in commercial, industrial, or automotive applications, the DL4936-13 from Diodes Incorporated stands out as a versatile and dependable choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess