The DGD21084S14-13 is a state-of-the-art high-performance gate driver from Diodes Incorporated, designed to drive N-channel MOSFETs and IGBTs in a sophisticated manner. This gate driver is an essential component for power management and conversion in a broad range of applications, such as motor control, switching power supplies, and inverters for renewable energy systems.
Key Features
- High-Voltage Capability: The DGD21084S14-13 is capable of handling high voltages, which makes it suitable for a wide range of power applications.
- Advanced Drive Technology: It comes with advanced drive circuitry that ensures efficient and reliable operation of the connected power switches.
- Robust Protection Features: The device includes under-voltage lockout (UVLO) for both high-side and low-side channels, protecting the MOSFETs from operating at insufficient voltages.
- High-Speed Operation: With its fast propagation delays and short rise and fall times, the DGD21084S14-13 is designed for high-frequency applications.
- Independent Inputs: Separate inputs for high and low side drivers provide design flexibility and support for various control strategies.
Applications
The DGD21084S14-13 is versatile and can be used in a variety of applications. It is particularly well-suited for:
- DC/DC and AC/DC converters
- Motor drives and inverters
- Power supplies for servers, telecom, and datacom equipment
- Industrial automation systems
- Renewable energy systems, including solar inverters and wind turbine converters
Quality and Reliability
Diodes Incorporated is known for its commitment to quality and reliability, and the DGD21084S14-13 is no exception. It is manufactured using the latest technologies and rigorous testing standards to ensure it meets the demands of modern high-performance power systems.
Technical Specifications
| Parameter |
Value |
| Output Current |
Up to 4A |
| Supply Voltage |
10V to 20V |
| Propagation Delay |
Typically 120ns |
| Operating Temperature |
-40°C to +125°C |
In summary, the DGD21084S14-13 from Diodes Incorporated is a highly reliable and efficient gate driver, ideal for driving N-channel MOSFETs and IGBTs in a wide array of power applications. Its robust design and protective features ensure optimal performance in even the most demanding situations.