EN
  • EN
  • DE

DFLZ62-7

Part No DFLZ62-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 1W POWERDI123 / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Base Product Number DFLZ6
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 108164-DFLZ62-7
Ultra Librarian 3D Model Ultra Librarian DFLZ62-7 CAD Model

Description

        DFLZ62-7 Zener Diode    

The DFLZ62-7, from Diodes Incorporated, is a high-quality Zener diode designed to provide reliable voltage regulation with a nominal Zener voltage of 62 volts. This diode is a part of the DFLZ series, which is known for its superior performance in a wide range of applications, including voltage stabilization and protection circuits.

    

Key Features

    
            
  • Zener Voltage: The DFLZ62-7 offers a precise Zener voltage of 62V, making it suitable for various electronic circuits that require consistent voltage regulation.
  •         
  • Power Dissipation: With a power dissipation of 1W, this diode can handle a reasonable amount of power, ensuring stable performance in your circuit designs.
  •         
  • Package: Encased in a compact SOD-123 flat lead package, the DFLZ62-7 is ideal for high-density circuit boards where space is at a premium.
  •         
  • High Reliability: Diodes Incorporated has designed the DFLZ62-7 with reliability in mind, ensuring that it can withstand harsh operating conditions and provide consistent performance over time.
  •         
  • Low Leakage Current: The low leakage current characteristic of this Zener diode minimizes power loss, contributing to the overall efficiency of the electronic device it's used in.
  •     
    

Applications

    

The DFLZ62-7 is versatile and can be used in a variety of applications. It's commonly used in:

    
            
  • Power supply circuits
  •         
  • Consumer electronics
  •         
  • Telecommunication devices
  •         
  • Industrial equipment
  •         
  • Automotive systems
  •     
    

Product Specifications

                        Parameter            Value                            Zener Voltage (Vz)            62V                            Power Dissipation (Pd)            1W                            Package            SOD-123                            Operating Temperature Range            -55°C to +150°C                

For more detailed information, please refer to the DFLZ62-7 datasheet.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess