EN
  • EN
  • DE

DFLT5V0A-7

Part No DFLT5V0A-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.2VC POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 9.2V
Peak Pulse Current(Ippm) 24.5A
Power Dissipation - Pd 225W
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 123
Win Source Part Number 120939-DFLT5V0A-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DFLT5V0A
Introduction Date July 14, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DFLT5V0A-7 CAD Model

Description

DFLT5V0A-7 - A Robust Surface Mount TVS Diode from Diodes Incorporated

The DFLT5V0A-7 is a high-quality Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated to provide exceptional circuit protection in a compact, surface-mount package. This TVS diode is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features and Benefits

  • Low Profile Package: The DFLT5V0A-7 comes in a low-profile PowerDI®123 package, which not only saves precious board space but also ensures a minimal footprint on your PCB.
  • High Surge Capability: With its ability to handle high surge events, this device is capable of protecting against severe transient threats, ensuring the longevity and reliability of your electronic components.
  • Fast Response Time: The diode's rapid response time to transient events ensures that the sensitive parts of the electronic system are shielded promptly, minimizing the risk of damage.
  • Low Incremental Surge Resistance: Featuring a low incremental surge resistance, the DFLT5V0A-7 effectively clamps transient overvoltages to safe levels without significant power loss.
  • Wide Operating Temperature Range: This TVS diode operates effectively across a broad temperature range, making it suitable for a variety of challenging environments and applications.

Applications

The DFLT5V0A-7 is ideal for use in a multitude of applications where voltage protection is critical. It is particularly well-suited for:

  • Portable Devices
  • Power Supplies
  • Industrial Systems
  • Networking Equipment
  • Consumer Electronics

Electrical Characteristics

Diodes Incorporated has designed the DFLT5V0A-7 to meet stringent specifications. It features a stand-off voltage of 5V, which is the maximum voltage that the device can withstand without conducting in its off state. The peak pulse power dissipation is impressive, ensuring the diode can handle significant power surges without failure.

For those seeking a reliable and efficient solution to protect their electronic devices from voltage spikes, the DFLT5V0A-7 from Diodes Incorporated offers the perfect blend of performance, size, and ease of integration into a wide range of applications.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2775 $51.3375
440+ $0.2277 $100.1880
680+ $0.2206 $150.0080
940+ $0.2135 $200.6900
1,215+ $0.2064 $250.7760
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess