The DFLT51A from Diodes Incorporated is a robust surface-mount transient voltage suppressor (TVS) diode designed to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. Its compact form factor and high reliability make it an ideal choice for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.
Key Features
- Low Profile Package: The DFLT51A comes in a low-profile PowerDI® 123 package, which offers excellent thermal performance and occupies minimal board space, making it suitable for high-density circuit designs.
- High Surge Capability: With its capability to withstand high surge currents, this device ensures robust protection against transient voltage spikes, thus extending the lifespan of the protected component.
- Peak Pulse Power: It features a peak pulse power dissipation of 225W at 10/1000μs waveform, providing a solid shield against energy spikes.
- Standoff Voltage: The DFLT51A has a standoff voltage of 5.0V, making it suitable for a range of applications that require a specific operating voltage level for transient protection.
- Low Incremental Surge Resistance: This TVS diode provides low incremental surge resistance, which translates to reduced power loss and improved performance during surge events.
Applications
- Portable Devices: Smartphones, Tablets, Portable Media Players
- Computing Devices: Laptops, Desktops, Servers
- Networking: Routers, Switches, Modems
- Consumer Electronics: TVs, Set-Top Boxes, Gaming Consoles
- Automotive Electronics: ECUs, GPS, Entertainment Systems
- Industrial Systems: PLCs, Inverters, Control Panels
The DFLT51A is RoHS compliant and is characterized for operation from -55°C to +150°C, guaranteeing performance across a broad range of environmental conditions. Its fast response time and low clamping voltage ensure that sensitive components are protected with precision and speed during voltage transient events.
With its combination of features, the DFLT51A from Diodes Incorporated is an excellent choice for designers looking to enhance the reliability and durability of their electronic systems against high transient voltages.