EN
  • EN
  • DE

DFLT36A-7-F

Part No DFLT36A-7-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821754-DFLT36A-7-F
Ultra Librarian 3D Model Ultra Librarian DFLT36A-7-F CAD Model

Description

DFLT36A-7-F - Diodes Incorporated

The DFLT36A-7-F from Diodes Incorporated is a robust surface-mount transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This component is specifically engineered to safeguard low-voltage circuits against surges defined in IEC 61000-4-2 and IEC 61000-4-4, making it an ideal choice for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Constructed with Diodes Incorporated's proprietary technology, the DFLT36A-7-F offers a stand-off voltage of 36V with a peak pulse power dissipation of 225W (10/1000μs waveform). This ensures reliable operation and protection for circuits operating at higher voltage levels. The device is compliant with the RoHS and REACH environmental standards, reflecting Diodes Incorporated's commitment to environmentally responsible manufacturing.

The DFLT36A-7-F comes in a low-profile, power-efficient PowerDI®123 package, which is designed to minimize thermal resistance and physical footprint on printed circuit boards. The package is characterized by its slim form factor, making it suitable for space-constrained applications while providing excellent power dissipation capabilities.

Key features of the DFLT36A-7-F include:

  • Low Incremental Surge Resistance: Offers superior protection by presenting minimal resistance during a surge, ensuring that the device can handle large currents without significant voltage drop.
  • Fast Response Time: Responds to over-voltage events swiftly, thereby offering prompt protection to downstream components from voltage spikes.
  • Low Profile Package: The PowerDI®123 package allows for a compact footprint on PCBs, making it suitable for high-density circuit designs.
  • Environmental Compliance: Meets RoHS and REACH standards, ensuring the device is free from hazardous substances and is safe for use in a wide range of consumer and industrial products.

With its combination of high surge capability, fast response time, compact form factor, and compliance with environmental standards, the DFLT36A-7-F TVS diode from Diodes Incorporated is a reliable and efficient solution for transient voltage protection in a multitude of applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0612 $57.8340
2,330+ $0.0497 $115.8010
3,575+ $0.0485 $173.3875
4,880+ $0.0474 $231.3120
6,415+ $0.0450 $288.6750
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess