EN
  • EN
  • DE

DFLT18A

Part No DFLT18A
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 225W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167240-DFLT18A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLT18A CAD Model

Description

DFLT18A - Diodes Incorporated

The DFLT18A from Diodes Incorporated is a high-performance surface-mount TVS (Transient Voltage Suppressor) diode designed to provide robust protection for electronic equipment from voltage transients induced by system inductive load switching and lightning. This component is specifically engineered to safeguard voltage-sensitive devices from destruction or degradation, making it an essential component in a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Low Profile Package: The DFLT18A comes in a low profile, surface mountable PowerDI™ 123 package, offering compact and efficient use of PCB space.
  • High Surge Capability: With its ability to handle high surge currents, this TVS diode ensures reliable performance under stress conditions.
  • Low Clamping Voltage: The device provides a low clamping voltage during transient events, thus offering better protection for sensitive circuits.
  • Fast Response Time: The DFLT18A reacts swiftly to transient overvoltages, ensuring that the protected components are exposed to minimal stress.
  • Peak Pulse Power: It features a peak pulse power dissipation of 225 Watts at 10/1000μs waveform, which is a testament to its ability to handle significant power surges.

Applications

  • Portable Devices
  • Power Supplies
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Systems

The DFLT18A is not just about protection; it's also about reliability and consistency. The device has been rigorously tested to ensure it meets or exceeds industry standards, providing a guarantee of performance even in the most demanding conditions. Its operating junction temperature range from -55°C to +150°C allows it to perform in a wide range of environments.

With its combination of features, the DFLT18A is an ideal choice for design engineers looking to enhance the durability and longevity of their electronic systems. Diodes Incorporated's commitment to quality and performance makes the DFLT18A a trusted component in protecting sensitive electronic circuits against transient voltage events.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
960+ $0.0523 $50.2080
2,335+ $0.0429 $100.1715
3,610+ $0.0416 $150.1760
4,965+ $0.0403 $200.0895
6,430+ $0.0389 $250.1270
8,600+ $0.0349 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 960 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess