EN
  • EN
  • DE

DFLS230

Part No DFLS230
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 2.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167227-DFLS230
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DFLS230 CAD Model

Description

DFLS230 - Low Profile Schottky Diode

The DFLS230 from Diodes Incorporated is a high-performance, surface-mount Schottky Barrier Diode designed to meet the needs of a wide range of electronic applications. This diode comes in a PowerDI™123 package, which is known for its low profile and small footprint, making it ideal for compact designs where space is at a premium.

With a 2.0A continuous forward current (IF) and a peak repetitive reverse voltage (VRRM) of 30V, the DFLS230 is well-suited for high-efficiency power management tasks. The device’s low forward voltage drop (VF) helps in minimizing power loss and improving system efficiency, which is particularly beneficial in battery-powered devices where energy conservation is critical.

The DFLS230 is characterized by its fast switching capabilities, which are essential for applications that require rapid response times, such as switching power supplies, DC-DC converters, and freewheeling diodes in power management circuits. Additionally, its low reverse leakage current (IR) ensures minimal power waste when the diode is in the off-state, contributing to the overall energy efficiency of the system.

One of the key features of the DFLS230 is its thermal performance. The PowerDI™123 package enhances thermal conductivity, allowing the diode to operate at lower temperatures and improving its reliability and longevity. This makes the DFLS230 an excellent choice for applications that experience high thermal loads or for those that require extended operational lifetimes.

As with all Diodes Incorporated products, the DFLS230 is RoHS compliant and lead-free, reflecting the company's commitment to environmental sustainability. It is designed to meet the rigorous standards of the automotive industry, making it suitable for use in automotive applications where reliability and performance are non-negotiable.

In summary, the DFLS230 Schottky Barrier Diode from Diodes Incorporated is a versatile and reliable component that offers a combination of low power loss, fast switching speed, and excellent thermal performance. Its compact PowerDI™123 package makes it an ideal choice for space-constrained applications, while its robust design ensures long-term reliability in a wide range of electronic systems.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1770 $50.4450
690+ $0.1452 $100.1880
1,070+ $0.1407 $150.5490
1,470+ $0.1362 $200.2140
1,900+ $0.1316 $250.0400
2,545+ $0.1180 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,563 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess