EN
  • EN
  • DE

DF15005S

Part No DF15005S
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 50V 1.5A DF-S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Diodes Incorporated
Package Bulk
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 50 V
Current - Average Rectified (Io) 1.5 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr 10 µA @ 50 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package DF-S
Base Product Number DF15005
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 584413-DF15005S
Ultra Librarian 3D Model Ultra Librarian DF15005S CAD Model

Description

Diodes Incorporated DF15005S Bridge Rectifier

The DF15005S is a high-quality bridge rectifier produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is designed to efficiently convert alternating current (AC) into direct current (DC), which is a critical function in a wide range of electronic applications. The DF15005S stands out for its compact size, reliability, and performance, making it an excellent choice for designers and engineers looking to optimize their power conversion processes.

Key Features

  • Current Rating: The DF15005S has a forward current rating of 1.5A, which is suitable for moderate power requirements in electronic circuits.
  • Peak Reverse Voltage: It can withstand a peak reverse voltage of 50V, providing a good margin for overvoltage protection in typical low-voltage applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances efficiency by minimizing power loss during the rectification process.
  • High Surge Current Capability: This bridge rectifier is capable of handling high surge currents, ensuring reliability and robustness during transient conditions.
  • Package: The DF15005S comes in a DFS package, known for its small footprint and ease of integration into various circuit designs.

Applications

The DF15005S is versatile and can be used in a plethora of applications, including:

  • Power supplies for consumer electronics
  • AC/DC converters for small appliances
  • LED lighting systems
  • Battery charging circuits
  • Telecommunication equipment

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The DF15005S bridge rectifier is no exception and is manufactured with stringent quality control processes. It is designed to meet or exceed industry standards for performance and reliability, ensuring a long operational life in a variety of environmental conditions.

Conclusion

With its robust design, reliable performance, and Diodes Incorporated's reputation for quality, the DF15005S bridge rectifier is an excellent choice for engineers looking to incorporate a dependable power rectification solution into their designs.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess