EN
  • EN
  • DE
  • IT

DF01S-T

Part No DF01S-T
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 1A 100V DFS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Current - Reverse Leakage @ Vr 10μA @ 100V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DF-S
Win Source Part Number 014117-DF01S-T
Family Name DF01S
Introduction Date May 12, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DF01S-T CAD Model

Description

Introducing the DF01S-T Bridge Rectifier from Diodes Incorporated

The DF01S-T is a high-quality bridge rectifier component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This compact and efficient bridge rectifier is engineered to convert alternating current (AC) input into direct current (DC) output, a fundamental process in power supply applications. The DF01S-T is particularly suitable for a wide range of electronic devices and is a preferred choice for design engineers due to its reliability and performance.

Key Features:

  • Voltage Capabilities: The DF01S-T is capable of rectifying signals with a maximum repetitive peak reverse voltage of 100V, making it suitable for moderate voltage applications.
  • Current Rating: With a forward current rating of 1A, this bridge rectifier can handle a continuous average load, ideal for small to medium power requirements.
  • High Surge Current Capacity: Designed to withstand surge currents, the DF01S-T can manage temporary overloads, ensuring reliability and stability in the circuit.
  • Low Forward Voltage Drop: The low forward voltage drop feature minimizes power loss and improves efficiency, which is crucial for maintaining the overall performance of the electronic system.
  • Compact Package: Encased in a DFS package, the DF01S-T offers a space-saving solution for PCB designs, allowing more room for other components or for miniaturization of the entire system.
  • Operating Temperature Range: It operates effectively within a temperature range of -55°C to +150°C, accommodating various environmental conditions without compromising its functionality.

Applications:

The DF01S-T is versatile and can be implemented in numerous applications including:

  • Power Management Systems
  • Consumer Electronics
  • Telecommunication Devices
  • LED Lighting
  • Adapters and Battery Chargers

Diodes Incorporated's DF01S-T bridge rectifier is a testament to the company's commitment to providing high-quality components that meet the needs of modern electronic systems. Whether you're designing power supplies for consumer electronics or industrial equipment, the DF01S-T offers the performance, durability, and efficiency required for your applications.

For detailed specifications and application notes, visit the Diodes Incorporated website or contact their technical support team for assistance in integrating the DF01S-T into your design.

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.4KV 35A D-34
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 1A DBS
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1P 200V 35A GBPC-W
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 25A 4-SIP
Lowest to $12.7507
Microchip Technology
BRIDGE RECT 1P 600V 90A SOT-227
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A D-72
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2598 $57.1560
530+ $0.2132 $112.9960
815+ $0.2065 $168.2975
1,125+ $0.1999 $224.8875
1,450+ $0.1932 $280.1400
1,940+ $0.1733 $336.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,530 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess