EN
  • EN
  • DE

DESD5V0U1BB-7

Part No DESD5V0U1BB-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 7.2VC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.5V
Max Clamping Voltage 7.2V (Typ)
Peak Pulse Current(Ippm) 3A (8/20μs)
Applications General Purpose
Capacitance @ Frequency 2.9pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 1032838-DESD5V0U1BB-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DESD5V0U1BB-7 CAD Model

Description

DESD5V0U1BB-7 TVS Diode by Diodes Incorporated

The DESD5V0U1BB-7 from Diodes Incorporated is a cutting-edge transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and other high-energy disturbances. This component is a must-have for engineers looking to safeguard their circuit designs against the potentially damaging effects of sudden voltage spikes.

Key Features

  • ESD Protection: The DESD5V0U1BB-7 offers excellent ESD protection, meeting IEC 61000-4-2 (ESD) ±30kV (air), ±30kV (contact) standards, ensuring that your devices remain safe from common electrostatic threats.
  • Low Clamping Voltage: This diode provides a low clamping voltage, which is crucial in protecting sensitive components from voltage transients while minimizing the impact on the system's performance.
  • Low Capacitance: With a low loading capacitance, the DESD5V0U1BB-7 is ideal for high-speed applications where maintaining signal integrity is paramount.
  • Small Package Size: The diode comes in a small SOD-323 package, making it suitable for space-constrained applications while offering a robust solution for ESD protection.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this TVS diode is lead-free and RoHS compliant, making it a responsible choice for modern electronic designs.

Applications

The DESD5V0U1BB-7 is ideal for a wide range of applications where ESD protection is required. Some common applications include:

  • Portable Electronics
  • Smartphones and Tablets
  • Computers and Peripherals
  • Networking Devices
  • Industrial Controls
  • Medical Equipment

With its robust design and high-performance characteristics, the DESD5V0U1BB-7 is an excellent choice for designers looking to enhance the durability and reliability of their electronic products. Diodes Incorporated's commitment to quality ensures that this TVS diode will provide the protection your devices need against the unpredictable nature of transient voltages.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess