EN
  • EN
  • DE

DESD5V0S1BA-7

Part No DESD5V0S1BA-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description LOW CAPACITANCE BIDIRECTIONAL TVS DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Maximum)
Minimum Breakdown Voltage 5.5V
Maximum Clamping Voltage 14V
Current - Peak Pulse (10/1000μs) 12A (8/20μs)
Power - Peak Pulse 130W
Power Line Protection No
Applications General
Capacitance @ Frequency 35pF @ 1MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting SMD
Package SC-76, SOD-323
Manufacturer Package SOD-323
Win Source Part Number 1167058-DESD5V0S1BA-7
Manufacturer Homepage www.diodes.com
Family Name DESD5V0S1BA
Introduction Date March 14, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DESD5V0S1BA-7 CAD Model

Description

Product Overview: DESD5V0S1BA-7 TVS Diode

The DESD5V0S1BA-7 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transient voltage events. This discrete semiconductor product is a critical component for a wide range of applications, including mobile devices, computers, and other consumer electronics where space is at a premium and protection from voltage transients is essential.

Key Features

  • Low Clamping Voltage: The DESD5V0S1BA-7 features a low clamping voltage, which ensures that sensitive components are shielded from high-voltage transients effectively.
  • ESD Protection: It provides excellent electrostatic discharge (ESD) protection, exceeding the IEC 61000-4-2 (ESD) standard, which makes it suitable for high-reliability applications where ESD events are a concern.
  • Small Form Factor: The diode comes in a compact SOD-323 package, making it ideal for space-constrained applications without compromising on performance.
  • Fast Response Time: The device responds to over-voltage events in picoseconds, offering immediate protection against transient voltage spikes.
  • Low Leakage Current: With its low leakage current, the DESD5V0S1BA-7 ensures minimal impact on the normal operation of the protected circuit.
  • RoHS Compliant: This product is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Applications

The DESD5V0S1BA-7 is versatile and can be used in various applications where transient voltage protection is critical. Some of these applications include:

  • Portable Handheld Electronics
  • Data Transmission Lines
  • Microcontroller Input Protection
  • Power Supply Rail Protection
  • USB Interfaces and Ports

Reliability and Quality

Diodes Incorporated is known for its commitment to high-quality products, and the DESD5V0S1BA-7 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Customers can trust this TVS diode to safeguard their electronic devices from voltage transients and maintain the integrity of their systems.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4985 $52.3425
245+ $0.4091 $100.2295
380+ $0.3963 $150.5940
525+ $0.3835 $201.3375
675+ $0.3707 $250.2225
905+ $0.3324 $300.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess