EN
  • EN
  • DE

DESD3V3Z1BCSF-7

Part No DESD3V3Z1BCSF-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 11.5VC DSN0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 11.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package X2-DSN0603-2
Family Name DESD3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number DESD3V3Z1BCSF-7DITR, DESD3V3Z1BCSF-7-ND, DESD3V3Z1BCSF-7DICT, DESD3V3Z1BCSF-7DIDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868343-DESD3V3Z1BCSF-7
Ultra Librarian 3D Model Ultra Librarian DESD3V3Z1BCSF-7 CAD Model

Description

DESD3V3Z1BCSF-7 TVS Diode by Diodes Incorporated

The DESD3V3Z1BCSF-7 is a cutting-edge Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Key Features

  • Low Clamping Voltage: The DESD3V3Z1BCSF-7 features a low clamping voltage, ensuring superior protection for sensitive components by limiting the voltage spikes to a safe threshold.
  • ESD Protection: It offers excellent ESD protection of >25kV (air) and >15kV (contact), complying with the IEC 61000-4-2 standard, which is critical for safeguarding high-speed data lines and I/O ports.
  • Low Capacitance: With its low loading capacitance, this device is ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • Single-Line Bi-Directional Configuration: The DESD3V3Z1BCSF-7 can protect one data or power line in both directions, making it a versatile choice for various applications.
  • Small Form Factor: Enclosed in a compact SOD-323F package, this TVS diode is suitable for space-constrained applications, allowing for efficient use of PCB real estate.
  • RoHS Compliant: It is compliant with RoHS standards, ensuring that it meets the environmental and safety requirements by restricting the use of certain hazardous substances.

Applications

The DESD3V3Z1BCSF-7 is used in a wide array of applications where transient voltage protection is critical. It is particularly suited for:

  • Portable Electronics
  • Cell Phones
  • Notebooks and Laptops
  • Personal Digital Assistants (PDAs)
  • Wearable Technology
  • Networking Devices
  • USB Interfaces
  • Serial and Parallel Ports

With its robust protection features and compact size, the DESD3V3Z1BCSF-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products. By integrating this TVS diode into their designs, they can ensure that sensitive circuits have the best possible defense against the damaging effects of transient voltage events.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0790 $58.0650
1,780+ $0.0649 $115.5220
2,760+ $0.0628 $173.3280
3,800+ $0.0609 $231.4200
4,915+ $0.0588 $289.0020
6,580+ $0.0527 $346.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess