The DESD3V3SE1BL-7B is a state-of-the-art ESD protection diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This robust component is specifically engineered to safeguard sensitive electronic circuits from electrostatic discharge (ESD) events, which can cause irreversible damage to electronic devices.
Key Features:
- ESD Protection: It offers excellent protection against ESD, with an IEC 61000-4-2 (ESD) ±30kV (Air), ±30kV (Contact) protection level, ensuring the safety and longevity of electronic components.
- Low Clamping Voltage: The device features a low clamping voltage, which is crucial for minimizing the stress on protected circuits during an ESD event.
- Low Leakage Current: With its low leakage current, the DESD3V3SE1BL-7B ensures minimal power loss, making it suitable for power-sensitive applications.
- Fast Response Time: The diode's fast response time to ESD strikes provides quick and effective protection, preserving the integrity of the electronic device.
- Small Form Factor: The component comes in a small SOD-523 package, which is ideal for space-constrained applications.
Applications:
The DESD3V3SE1BL-7B is versatile and can be used in a wide range of applications, including:
- Portable Electronics
- Computers and Peripherals
- Communication Systems
- Networking Devices
- Consumer Electronics
Technical Specifications:
- Package: SOD-523
- Working Voltage: 3.3V
- Clamping Voltage: Low
- Leakage Current: Very Low
- ESD Immunity: IEC 61000-4-2 (±30kV Air, ±30kV Contact)
In conclusion, the DESD3V3SE1BL-7B from Diodes Incorporated is an essential component for any design requiring reliable ESD protection. Its combination of low clamping voltage, low leakage current, and fast response time, all within a compact package, makes it an excellent choice for protecting sensitive electronics in a multitude of applications.