EN
  • EN
  • DE

DESD3V3S1BLP3-7

Part No DESD3V3S1BLP3-7
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description LOW CAPACITANCE BIDIRECTIONAL TVS DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167057-DESD3V3S1BLP3-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DESD3V3S1BLP3-7 CAD Model

Description

DESD3V3S1BLP3-7 ESD Protection Device from Diodes Incorporated

The DESD3V3S1BLP3-7 is a robust ESD (Electrostatic Discharge) protection device designed by Diodes Incorporated to safeguard sensitive electronic components from electrostatic shocks. This discrete semiconductor product is specifically engineered to protect voltage-sensitive devices that are prone to damage when exposed to transient voltage spikes, which can be caused by ESD or other transient events like lightning, switching loads, or inductive load switching.

Constructed with the needs of modern electronics in mind, the DESD3V3S1BLP3-7 offers a bidirectional TVS (Transient Voltage Suppressor) diode configuration. It is capable of clamping and dissipating the energy of voltage transients through a low-capacitance junction that ensures minimal signal distortion - a critical aspect for high-speed data lines.

The device comes in a compact SOD-323 package, which is not only space-efficient but also allows for easy integration into a wide range of electronic products, from mobile devices to network systems. With its small form factor, the DESD3V3S1BLP3-7 is particularly suited for applications with strict board space constraints.

Key features of the DESD3V3S1BLP3-7 include:

  • Low clamping voltage to ensure the protection of sensitive components.
  • Stand-off voltage of 3.3V, making it suitable for a variety of low voltage applications.
  • Low leakage current, which helps to maintain the energy efficiency of the overall system.
  • Fast response time to transient events, providing immediate protection upon detection of a voltage spike.
  • IEC 61000-4-2 (ESD) immunity, which means it meets international standards for ESD protection.
  • RoHS compliance, ensuring that the product is free of hazardous substances and is environmentally friendly.

By integrating the DESD3V3S1BLP3-7 into their designs, engineers can enhance the reliability and longevity of their products by preventing damage from ESD events. This protection device is an essential component for any sensitive electronic circuit where data integrity and component durability are of utmost importance.

Whether it's for personal electronics, industrial controls, or sensitive communication infrastructure, the DESD3V3S1BLP3-7 from Diodes Incorporated offers a high level of protection that helps maintain the integrity and performance of critical electronic systems.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,745+ $0.0287 $50.0815
4,240+ $0.0236 $100.0640
6,580+ $0.0228 $150.0240
9,050+ $0.0221 $200.0050
11,685+ $0.0214 $250.0590
15,625+ $0.0192 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 338,459 pieces
MOQ: 1745 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess