EN
  • EN
  • DE

DESD1P0RFW-7

Part No DESD1P0RFW-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 70VWM 8VC SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 70V (Max)
Max Clamping Voltage 8V
Peak Pulse Current(Ippm) 15A (8/20μs)
Applications General Purpose
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 1032832-DESD1P0RFW-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DESD1P0RFW-7 CAD Model

Description

DESD1P0RFW-7 - Diodes Incorporated

The DESD1P0RFW-7 is a robust ESD (Electrostatic Discharge) protection device from Diodes Incorporated, designed to safeguard sensitive electronic components from electrostatic shocks. This product is specifically engineered to protect low-voltage applications and is a perfect fit for modern electronics where space is at a premium and protection from sudden surges is essential.

Key Features

  • Low Clamping Voltage: The DESD1P0RFW-7 provides a low clamping voltage, ensuring that sensitive circuits are well protected against transient voltage spikes without the risk of over-voltage damage.
  • Low Leakage Current: With its low leakage current, this device minimizes power loss, making it highly efficient for battery-powered applications.
  • Small Form Factor: Housed in a small SOD-123 package, the DESD1P0RFW-7 is ideal for space-constrained applications, allowing for high-density circuit board designs.
  • High Surge Capability: It offers a high level of protection against ESD, with an excellent ability to absorb transient high-energy spikes.
  • Fast Response Time: The device's fast response time ensures quick action to clamp transient voltages to safe levels, protecting sensitive components from damage.

Applications

The DESD1P0RFW-7 is versatile and can be used in a variety of applications. It is particularly suitable for:

  • Portable Electronics
  • Cellular Phones
  • Personal Digital Assistants (PDAs)
  • Notebook Computers
  • Portable Medical Devices

Product Specifications

The DESD1P0RFW-7 offers a peak pulse power dissipation of 350W for an 8/20μs pulse. It has a maximum working voltage of 5V and a maximum leakage current of less than 1μA, which is ideal for conserving battery life in portable devices. The device also features a low clamping voltage and a response time of less than 1ns, providing immediate protection against ESD events.

Diodes Incorporated's DESD1P0RFW-7 is a reliable and efficient solution for ESD protection in a wide range of electronic applications. Its combination of small size, high performance, and low power consumption makes it an excellent choice for designers looking to enhance the durability and longevity of their sensitive electronic products.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess