EN
  • EN
  • DE

DDZ9705Q-7

Part No DDZ9705Q-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 18V
Tolerance ±5%
Power - Max 500mW
Current - Reverse Leakage at Vr 50nA at 13.6V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801308-DDZ9705Q-7
Ultra Librarian 3D Model Ultra Librarian DDZ9705Q-7 CAD Model

Description

Introducing the DDZ9705Q-7 Zener Diode from Diodes Incorporated

The DDZ9705Q-7 is a high-precision, low-voltage Zener diode designed to offer voltage regulation and stabilization in a wide array of electronic applications. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this Zener diode is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry.

Key Features

  • Voltage Regulation: The DDZ9705Q-7 operates as a voltage regulator, providing a stable reference voltage. It has a nominal Zener voltage of 8.2V, making it suitable for a variety of circuits that require precise voltage control.
  • Power Dissipation: This Zener diode is capable of dissipating up to 500mW of power, ensuring reliable operation under typical circuit conditions.
  • Compact SOD-123 Package: The small outline diode (SOD-123) package is designed for space-constrained applications, allowing for efficient use of PCB real estate without sacrificing performance.
  • High Stability: The DDZ9705Q-7 provides excellent stability and reliability over time, which is crucial for maintaining consistent performance in critical applications.
  • Wide Operating Temperature Range: This component can operate effectively across a broad temperature range of -55°C to +150°C, making it suitable for use in harsh environmental conditions.

Applications

The DDZ9705Q-7 Zener diode is versatile and can be used in various applications, including:

  • Power supply circuits
  • Voltage reference in precision circuits
  • Surge protection and voltage clamping
  • Consumer electronics
  • Telecommunications systems
  • Automotive electronics

Quality and Reliability

Diodes Incorporated ensures that the DDZ9705Q-7 meets the highest quality and reliability standards. The component is RoHS compliant, reflecting the company's dedication to environmental responsibility and the production of components free from hazardous substances. Customers can trust in the DDZ9705Q-7 for their circuit design needs, benefiting from Diodes Incorporated's extensive experience and expertise in semiconductor technology.

For detailed specifications, application notes, and more information about the DDZ9705Q-7 Zener diode, please visit the Diodes Incorporated website or contact their support team.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2,420+ $0.0207 $50.0940
5,885+ $0.0170 $100.0450
9,095+ $0.0165 $150.0675
12,500+ $0.0160 $200.0000
16,235+ $0.0154 $250.0190
21,740+ $0.0138 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,019 pieces
MOQ: 2420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess