EN
  • EN
  • DE

DDZ9678-7-F

Part No DDZ9678-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 251337-DDZ9678-7-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DDZ9678-7-F CAD Model

Description

Introducing the DDZ9678-7-F, a precision Zener diode from Diodes Incorporated, designed to provide a highly accurate voltage reference. This Zener diode is a testament to Diodes Incorporated's commitment to delivering high-quality components for voltage regulation applications.

Key Features

  • Nominal Zener Voltage: The DDZ9678-7-F offers a nominal Zener voltage designed for precise voltage clamping, making it ideal for providing a stable reference voltage in various electronic circuits.
  • High Stability: This Zener diode is engineered for high stability under operation, ensuring minimal voltage fluctuation over time and temperature variations, which is crucial for maintaining the integrity of sensitive electronic systems.
  • Low Leakage Current: A low leakage current characteristic minimizes power loss and improves efficiency, which is particularly beneficial for battery-powered devices where power conservation is key.
  • Surface-Mount Package: The DDZ9678-7-F comes in a compact SOD-123 surface-mount package, making it suitable for high-density PCB designs and automated assembly processes.
  • RoHS Compliant: In alignment with environmental standards, this product is RoHS compliant, reflecting Diodes Incorporated's dedication to environmentally responsible manufacturing practices.

Applications

The DDZ9678-7-F is versatile and can be used in a wide range of applications, including:

  • Power Supply Regulation
  • Voltage Reference in Analog Circuits
  • Overvoltage Protection
  • Energy Management Systems
  • Precision Instrumentation

Quality and Reliability

Diodes Incorporated is known for its rigorous quality control and the DDZ9678-7-F is no exception. Each diode is subjected to extensive testing to ensure it meets the high standards expected by industry professionals. With its reliable performance and durability, the DDZ9678-7-F is an excellent choice for designers looking for a dependable Zener diode solution.

For more detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet available on the Diodes Incorporated website or contact their technical support team for further assistance.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess