EN
  • EN
  • DE

DDZ5V6BSF-7

Part No DDZ5V6BSF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 500MW SOD323F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 014042-DDZ5V6BSF-7
Case / Package SOD-323F
Mounting SMD (SMT)
Temperature Range - Operating -65°C to 150°C
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Current - Reverse Leakage @ Vr 7.5μA @ 2V
Impedance (Max) (Zzt) 80 Ohm
Maximum Power Dissipation 500mW
Tolerance ±2.5%
Voltage - Zener (Nom) (Vz) 5.6V
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
Ultra Librarian 3D Model Ultra Librarian DDZ5V6BSF-7 CAD Model

Description

Product Overview: DDZ5V6BSF-7 Zener Diode

The DDZ5V6BSF-7 is a high-quality Zener diode from Diodes Incorporated, designed to offer excellent voltage regulation with a nominal Zener voltage of 5.6V. This precision Zener diode is an essential component for a wide range of electronic circuits, providing a stable reference voltage for voltage regulation or voltage-sensitive applications.

Key Features

  • Zener Voltage: The device features a precise Zener voltage of 5.6V, making it suitable for applications that require an accurate and stable reference voltage.
  • Power Dissipation: With a power dissipation of 500mW, the DDZ5V6BSF-7 can handle a moderate amount of power, making it suitable for a variety of electronic applications.
  • Package: The diode comes in a compact SOD-323F surface-mount package, which saves valuable board space while providing robust performance.
  • Low Leakage Current: It boasts a low leakage current that ensures minimal power loss and enhances the overall efficiency of the circuit.
  • High Surge Capability: The device is capable of withstanding high surge currents, offering reliable protection against voltage spikes.
  • Operating Temperature Range: The DDZ5V6BSF-7 operates within a temperature range of -65°C to 150°C, allowing it to function reliably in a variety of environmental conditions.

Applications

The DDZ5V6BSF-7 Zener diode is ideal for use in a range of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Precision reference voltage sources
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DDZ5V6BSF-7 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Whether used in commercial, industrial, or high-reliability applications, this Zener diode is designed to meet the rigorous demands of any electronic system.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess