EN
  • EN
  • DE

DDZ5V1ASF-7

Part No DDZ5V1ASF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Zener Diode Single 4.94V 2.63% 130Ohm 500mW 2-Pin SOD-323F T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 251333-DDZ5V1ASF-7
Popularity Low
Supply and Demand Status Sufficient
Family Name DDZ5V1ASF
Introduction Date May 25, 2016
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DDZ5V1ASF-7 CAD Model

Description

Product Overview: DDZ5V1ASF-7 Zener Diode

The DDZ5V1ASF-7 is a high-quality Zener diode from Diodes Incorporated, a leading manufacturer and supplier of high-performance semiconductors. This precision Zener diode is designed to provide a reliable voltage regulation solution with a nominal Zener voltage of 5.1V. Its design is optimized for a wide range of applications, including voltage stabilization and voltage reference purposes in consumer electronics, industrial hardware, and communication devices.

Key Features

  • Voltage Regulation: The DDZ5V1ASF-7 offers excellent voltage regulation capabilities with a Zener voltage of 5.1V, making it suitable for providing a stable reference voltage in various circuits.
  • Power Dissipation: With a power dissipation rating of 500mW, this component can handle a moderate amount of power, making it suitable for a variety of electronic applications.
  • Package: The device comes in a compact SOD-323F package, which is ideal for space-constrained applications and provides a small footprint on printed circuit boards (PCBs).
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and increased efficiency in electronic circuits.
  • High Surge Capability: The diode is capable of withstanding high surge currents, providing protection against voltage spikes and enhancing the reliability of the electronic system.

Applications

  • Power Management Circuits
  • Consumer Electronics
  • Industrial Electronics
  • Telecommunication Systems
  • Portable Devices

Product Specifications

The DDZ5V1ASF-7 operates within a wide temperature range, ensuring stability and performance under varying environmental conditions. It is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements. The device also features a forward voltage drop that is typical for Zener diodes, ensuring compatibility with standard circuit designs.

With its robust design and reliable performance, the DDZ5V1ASF-7 from Diodes Incorporated is an excellent choice for designers and engineers looking for a Zener diode that combines efficiency, precision, and compactness. Whether it's for voltage regulation in power supplies or as a reference voltage in sensitive electronic equipment, this Zener diode stands out for its quality and versatility.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0531 $57.8790
2,635+ $0.0439 $115.6765
4,170+ $0.0416 $173.4720
5,715+ $0.0404 $230.8860
7,355+ $0.0393 $289.0515
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess