EN
  • EN
  • DE

DDZ39DSF-7

Part No DDZ39DSF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 37.6V 500MW SOD323F / Zener Diode 37.6 V 500 mW ±3% Surface Mount SOD-323F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 37.6 V
Tolerance ±3%
Power - Max 500 mW
Impedance (Max) (Zzt) 85 Ohms
Current - Reverse Leakage @ Vr 200 nA @ 30 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-90, SOD-323F
Supplier Device Package SOD-323F
Base Product Number DDZ39
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names -DDZ39DSF-7DIDKR,DDZ39DSF7,-DDZ39DSF-7DITR,DDZ39DSF-7DIDKR,DDZ39DSF-7DITR,DDZ39DSF-7DICT,31-DDZ39DSF-7TR,-DDZ39DSF-7DICT
Standard Package 3,000
Win Source Part Number 1055286-DDZ39DSF-7
Ultra Librarian 3D Model Ultra Librarian DDZ39DSF-7 CAD Model

Description

The DDZ39DSF-7 is a high-quality Zener diode from Diodes Incorporated, renowned for its precision and reliability in voltage regulation applications. This diode is designed to provide a stable reference voltage and is commonly used in overvoltage protection circuits, voltage stabilization systems, and as a voltage reference in various electronic applications.

Key Features

  • Nominal Zener Voltage: The DDZ39DSF-7 offers a nominal Zener voltage of 39V, making it suitable for a wide range of applications that require a fixed voltage reference.
  • Power Dissipation: With a power dissipation of 500mW, this device can handle moderate amounts of power, ensuring stable operation under typical conditions.
  • Package: The diode comes in a compact SOD-123 flat lead package, which is ideal for space-constrained applications and offers excellent thermal performance.
  • High Stability: The Zener voltage tolerance is ±3%, which provides a precise voltage reference for sensitive electronic circuits.
  • Low Leakage Current: It features a low leakage current that enhances its efficiency and reduces power loss, making it an energy-efficient choice for continuous operation.

Applications

The DDZ39DSF-7 Zener diode is versatile and can be used in a variety of electronic devices. Common applications include:

  • Power supply regulation
  • Surge protection circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial controls

Quality and Reliability

Diodes Incorporated is a trusted name in the industry, and the DDZ39DSF-7 is no exception when it comes to quality. Each diode is rigorously tested to ensure it meets the highest standards for performance and reliability. Customers can trust this Zener diode to provide consistent performance over its lifetime, even in demanding environments.

Environmental Compliance

The DDZ39DSF-7 is RoHS compliant, meaning it is manufactured without the use of hazardous substances. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of consumer and industrial applications, aligning with global efforts towards sustainability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2,465+ $0.0235 $57.9275
5,990+ $0.0193 $115.6070
9,260+ $0.0187 $173.1620
12,740+ $0.0182 $231.8680
16,560+ $0.0175 $289.8000
22,060+ $0.0157 $346.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess