EN
  • EN
  • DE

DDZ27CSF-7

Part No DDZ27CSF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 26.29V 500MW SOD323F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Zener Diode 26.29 V 500 mW ±3% Surface Mount SOD-323F
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-90, SOD-323F
Case / Package SOD-323F
Family Name DDZ27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number DDZ27CSF-7DIDKR, DDZ27CSF7, DDZ27CSF-7DITR, DDZ27CSF-7DICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916833-DDZ27CSF-7
Ultra Librarian 3D Model Ultra Librarian DDZ27CSF-7 CAD Model

Description

Product Overview: DDZ27CSF-7 Zener Diode

The DDZ27CSF-7 from Diodes Incorporated is a high-quality Zener diode designed to provide excellent voltage regulation with a minimal footprint. This precision device is a key component for a variety of electronic circuits, offering a Zener voltage of 27V, which makes it ideal for stabilizing voltage and protecting sensitive components from electrical damage due to overvoltage conditions.

Key Features

  • Zener Voltage: The DDZ27CSF-7 has a nominal Zener voltage of 27V, which is particularly suitable for applications that require a stable reference voltage in this range.
  • Power Dissipation: With a power dissipation of 500mW, this diode can handle a moderate amount of power, making it suitable for a variety of electronic applications.
  • Package: It comes in a compact SOD-323F package, which is designed to take up minimal space on a printed circuit board (PCB) while still providing reliable performance.
  • Tolerance: The voltage tolerance of ±5% ensures precise voltage regulation, which is critical for maintaining the performance and longevity of electronic circuits.
  • Operating Temperature Range: This diode operates effectively within a wide temperature range of -65°C to +150°C, ensuring stability and reliability across various environmental conditions.

Applications

The DDZ27CSF-7 Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation circuits
  • Surge suppression/protection
  • Power management in consumer electronics
  • Industrial electronics
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DDZ27CSF-7 is no exception. It is manufactured to meet high industry standards, ensuring that it delivers consistent performance and reliability. Whether used in commercial or industrial applications, this Zener diode is an excellent choice for designers who require a dependable voltage regulation solution.

For detailed specifications and application notes, engineers and designers are advised to consult the official datasheet provided by Diodes Incorporated. This will ensure the correct integration of the DDZ27CSF-7 into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,255+ $0.0256 $57.7280
5,465+ $0.0212 $115.8580
8,475+ $0.0205 $173.7375
11,700+ $0.0198 $231.6600
15,065+ $0.0192 $289.2480
20,275+ $0.0171 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 2255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess