The DDZ18CS from Diodes Incorporated is a high-quality Zener diode designed for providing a regulated voltage in a variety of electronic circuits. With its precise voltage control and stability, it is an essential component for power supply regulation, voltage reference, and surge protection applications.
Key Features
- Nominal Zener Voltage: 18V, offering a stable reference voltage for various circuit designs.
- Power Dissipation: The device can handle up to 500mW of power dissipation, making it suitable for medium-power applications.
- Package: The DDZ18CS comes in a compact SOD-323 package, which is ideal for space-constrained applications.
- Tolerance: Precision tolerance of ±5% for reliable and consistent performance.
- Operating Temperature Range: With an operating temperature range of -55°C to +150°C, it ensures reliable operation under extreme conditions.
Applications
This Zener diode is versatile and can be used in several applications across different industries. It is commonly used in:
- Consumer electronics for voltage regulation and protection.
- Telecommunication equipment to maintain stable operation voltages.
- Computer systems as a part of power management solutions.
- Industrial electronics for control and safety systems.
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the DDZ18CS Zener diode is no exception. It is manufactured to meet high standards, ensuring reliability and performance. The device is also RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs.
Ordering Information
The DDZ18CS Zener diode is available for order through Diodes Incorporated and its authorized distributors. For detailed product specifications, technical datasheets, and ordering options, please refer to the official Diodes Incorporated website or contact their sales team directly.