EN
  • EN
  • DE

DDZ16Q-7

Part No DDZ16Q-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 310MW SOD123 / Zener Diode 16 V 310 mW ±2.5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±2.5%
Power - Max 310 mW
Impedance (Max) (Zzt) 18 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 12 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number DDZ16
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000 pcs
Win Source Part Number 1381869-DDZ16Q-7
Ultra Librarian 3D Model Ultra Librarian DDZ16Q-7 CAD Model

Description

Introducing the DDZ16Q-7 Zener Diode from Diodes Incorporated

The DDZ16Q-7 is a high-quality Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This Zener diode is part of the DDZ Series, which is renowned for its reliability and performance in voltage regulation and overvoltage protection applications. The DDZ16Q-7 is specifically engineered to provide a precise voltage reference in a variety of electronic circuits.

Key Features

  • Nominal Zener Voltage: The DDZ16Q-7 offers a nominal Zener voltage of 16V, making it suitable for applications that require a stable reference voltage at this level.
  • Power Dissipation: With its power dissipation of 500mW, this Zener diode can withstand moderate levels of power while maintaining its performance and stability.
  • High Surge Capability: The device is capable of handling surge currents effectively, which is essential for protecting sensitive electronic components against voltage spikes.
  • Low Leakage Current: It features a low leakage current that ensures minimal power loss and contributes to the overall efficiency of the circuit.
  • Surface Mount Package: The DDZ16Q-7 comes in a convenient SOD-123 package, which is suitable for compact surface mount designs, allowing for efficient use of PCB space.

Applications

The DDZ16Q-7 Zener diode is versatile and can be used in a wide range of electronic devices. Some common applications include:

  • Voltage regulation in power supplies
  • Overvoltage protection for sensitive electronics
  • Reference elements in voltage and current regulator circuits
  • Clipping and clamping circuits
  • Consumer electronics such as TVs, computers, and mobile devices

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the DDZ16Q-7 is no exception. It is manufactured using rigorous quality control processes and is designed to meet or exceed industry standards for performance and reliability. Whether you're designing consumer electronics or industrial equipment, the DDZ16Q-7 Zener diode is an excellent choice for ensuring stable operation and protecting against voltage transients.

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated. The DDZ16Q-7 is available for order, ready to be integrated into your next project.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess