EN
  • EN
  • DE

DCX114EUQ-7-F

Part No DCX114EUQ-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description PREBIAS TRANSISTOR SOT363 T&R 3K  /  Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr Diodes Incorporated
Series Automotive, AEC-Q101, DCX (XXXX) U
Package Tape & Reel (TR)
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 10kOhms
Resistor - Emitter Base (R2) 10kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 500nA (ICBO)
Frequency - Transition 250MHz
Power - Max 200mW
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
ECCN EAR99
HTSUS 8541.21.0075
Other Names 31-DCX114EUQ-7-FTR
Standard Package 3,000
Win Source Part Number 1055267-DCX114EUQ-7-F
Ultra Librarian 3D Model Ultra Librarian DCX114EUQ-7-F CAD Model

Description

Introducing the DCX114EUQ-7-F from Diodes Incorporated

The DCX114EUQ-7-F is a high-performance, PNP digital transistor from the well-regarded manufacturer Diodes Incorporated. This product is designed to offer a convenient and compact solution for applications requiring a bias resistor transistor (BRT). With its integrated bias resistor network, the DCX114EUQ-7-F simplifies circuit design and reduces component count, making it an excellent choice for space-constrained applications.

Key Features

  • Integrated Resistors: The built-in resistor network with a ratio of R1/R2 = 10kΩ/47kΩ allows for quick and easy design implementation, reducing the need for external components.
  • Small Package: Encased in a small SOT-523 package, it minimizes the PCB footprint and is ideal for portable and miniaturized electronic devices.
  • High Efficiency: The DCX114EUQ-7-F offers excellent hFE linearity, ensuring stable performance across various loads and operating conditions.
  • Low V<sub>CE(sat): The device exhibits a low collector-emitter saturation voltage, enhancing overall energy efficiency in the circuit.
  • RoHS Compliant: Adhering to environmental standards, this transistor is RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

Applications

The DCX114EUQ-7-F is suitable for a wide range of applications, particularly where space and efficiency are critical. It is commonly used in:

  • Power management circuits
  • Signal processing
  • DC-DC converters
  • Portable and battery-powered devices
  • Logic level shifting circuits

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the DCX114EUQ-7-F is no exception. It undergoes stringent testing and quality control measures to ensure it meets the high standards expected by industry professionals. The device's robust construction ensures longevity and consistent performance, making it a trusted component in any electronic system.

In summary, the DCX114EUQ-7-F from Diodes Incorporated is a versatile and reliable digital transistor that offers designers a compact, efficient, and environmentally friendly solution for a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0702
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Lowest to $0.2038
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0708

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
745+ $0.0672 $50.0640
1,815+ $0.0552 $100.1880
2,805+ $0.0535 $150.0675
3,870+ $0.0517 $200.0790
5,000+ $0.0500 $250.0000
6,700+ $0.0448 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 745 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess