EN
  • EN
  • DE

D5V0P1B2LP-7B

Part No D5V0P1B2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 13VC DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 13V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0402 (1006 Metric)
Case / Package X1-DFN1006-2
Family Name D5V0P1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D5V0P1B2LP-7BDIDKR, D5V0P1B2LP-7BDITR, D5V0P1B2LP-7BDICT
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844442-D5V0P1B2LP-7B
Ultra Librarian 3D Model Ultra Librarian D5V0P1B2LP-7B CAD Model

Description

Product Overview: D5V0P1B2LP-7B from Diodes Incorporated

The D5V0P1B2LP-7B is a cutting-edge electronic component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This product belongs to their extensive range of TVS (Transient Voltage Suppressor) diodes, specifically engineered to provide robust protection for sensitive electronics from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features

  • Low Profile Package: The D5V0P1B2LP-7B comes in an ultra-small leadless package, making it ideal for space-constrained applications. Its diminutive size does not compromise its performance, ensuring that it can be integrated into the most compact of circuit designs.
  • High ESD Immunity: This TVS diode offers excellent protection against electrostatic discharges, meeting or exceeding the IEC 61000-4-2 (ESD) standard. It can withstand ESD events, ensuring the longevity and reliability of the protected device.
  • Low Clamping Voltage: Upon the occurrence of a transient voltage spike, the D5V0P1B2LP-7B reacts swiftly, clamping the voltage to a safe level to prevent damage to the downstream components.
  • Low Leakage Current: In its standby state, the diode exhibits extremely low leakage current, which helps to maintain the energy efficiency of the overall system.
  • Multiple Lines Protection: It is capable of protecting up to two lines simultaneously, making it a versatile choice for various applications.
  • RoHS Compliant: Diodes Incorporated is committed to environmental sustainability, and the D5V0P1B2LP-7B is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium.

Applications

The D5V0P1B2LP-7B is suitable for a wide array of applications where sensitive electronic components require protection from high transient voltages. These include but are not limited to consumer electronics, mobile devices, portable electronics, networking systems, and other telecommunication devices. Its low profile and high-performance characteristics make it an essential component in the design of reliable and durable electronic products.

Quality Assurance

As with all Diodes Incorporated products, the D5V0P1B2LP-7B is manufactured to the highest quality standards, ensuring that each unit meets stringent specifications for performance and reliability. Customers can trust in the consistent quality and support that comes with Diodes Incorporated's components.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0666 $50.2830
1,835+ $0.0546 $100.1910
2,840+ $0.0529 $150.2360
3,910+ $0.0512 $200.1920
5,055+ $0.0495 $250.2225
6,760+ $0.0444 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,710 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess