EN
  • EN
  • DE

D5V0H1U2LP1610-7

Part No D5V0H1U2LP1610-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 11.5V U-DFN1610-2 / 11.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 11.5V
Current - Peak Pulse (10/1000µs) 90A (8/20µs)
Power Line Protection No
Capacitance @ Frequency 800pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0603 (1610 Metric)
Supplier Device Package U-DFN1610-2 (Type B)
Base Product Number D5V0H1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names D5V0H1U2LP1610-7DICT,D5V0H1U2LP1610-7DIDKR,D5V0H1U2LP1610-7-ND,D5V0H1U2LP1610-7DITR
Standard Package 10,000
Win Source Part Number 1005132-D5V0H1U2LP1610-7
Ultra Librarian 3D Model Ultra Librarian D5V0H1U2LP1610-7 CAD Model

Description

Product Overview: D5V0H1U2LP1610-7 by Diodes Incorporated

The D5V0H1U2LP1610-7 is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is designed to provide robust protection for sensitive electronic equipment from transient voltage spikes and electrostatic discharge (ESD). It is a perfect solution for safeguarding high-speed data lines and other vulnerable circuits used in a wide array of applications, including mobile devices, personal computers, and network systems.

Key Features

  • Low Capacitance: The D5V0H1U2LP1610-7 boasts ultra-low capacitance, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It offers excellent ESD protection, meeting or exceeding the IEC 61000-4-2 (ESD) standard, ensuring the safety of electronic devices during sudden voltage spikes.
  • Low Clamping Voltage: The device provides a low clamping voltage, which minimizes stress on the protected circuit when a transient event occurs.
  • Small Form Factor: Housed in a small, leadless 1610 package, the D5V0H1U2LP1610-7 saves valuable board space, which is essential for modern compact electronic designs.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a variety of markets.

Applications

  • USB Interfaces
  • HDMI Ports
  • DisplayPorts
  • LVDS Interfaces
  • Other High-Speed Data Lines

The D5V0H1U2LP1610-7 is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry. With its combination of low capacitance, strong ESD protection, and compact size, this product is an essential component for designers looking to enhance the durability and longevity of their electronic devices.

For detailed specifications and application notes, customers are advised to consult the datasheet provided by Diodes Incorporated. This will ensure proper integration of the D5V0H1U2LP1610-7 into their designs and applications.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1239 $50.1795
985+ $0.1017 $100.1745
1,525+ $0.0985 $150.2125
2,100+ $0.0953 $200.1300
2,715+ $0.0921 $250.0515
3,635+ $0.0826 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320,000 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess