EN
  • EN
  • DE

D5V0F6U8LP33-7

Part No D5V0F6U8LP33-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5V 12.5V DFN3313-8 / 6 CHANNEL LOW CAPACITANCE TVS DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 5.5V (Maximum)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Maximum) at Ipp 12.5V
Current - Peak Pulse (10/1000μs) 2A (8/20μs)
Power Line Protection Yes
Applications Use For General
Capacitance at Frequency 0.5pF at 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-XFDFN
Supplier Device Package X1-DFN3313-8
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801790-D5V0F6U8LP33-7
Ultra Librarian 3D Model Ultra Librarian D5V0F6U8LP33-7 CAD Model

Description

Introducing the D5V0F6U8LP33-7 TVS Diode from Diodes Incorporated

The D5V0F6U8LP33-7 is a cutting-edge Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated to provide your sensitive electronic circuits with superior protection against voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This component is an essential safeguard for maintaining the integrity and longevity of your electronic devices.

Constructed with the latest semiconductor technology, the D5V0F6U8LP33-7 is housed in a compact, low-profile DFN1006-3 package, making it an ideal choice for space-constrained applications. Despite its small size, this TVS diode does not compromise on performance, offering robust protection features and specifications that make it a versatile solution for a wide range of electronic products.

Key Features of the D5V0F6U8LP33-7:

  • Low Clamping Voltage: This TVS diode provides a low clamping voltage, ensuring that sensitive components are shielded from transient overvoltages without significant impact on the overall system performance.
  • ESD Protection: It meets the IEC 61000-4-2 standard, offering excellent protection against electrostatic discharges, which are common threats to electronic devices.
  • Low Leakage Current: The D5V0F6U8LP33-7 is designed with a minimal leakage current, enhancing the energy efficiency of the application it is used in.
  • Fast Response Time: With its quick response to transient events, this diode ensures that your devices are immediately protected from sudden voltage spikes.
  • RoHS Compliant: Adhering to environmental standards, the product is RoHS compliant, minimizing the use of hazardous substances in its construction.

Whether you're designing consumer electronics, telecommunications systems, or industrial controls, the D5V0F6U8LP33-7 from Diodes Incorporated is an excellent choice for reliable transient voltage suppression. Its combination of a small form factor, high ESD immunity, and low dynamic resistance allows for high-performance circuit protection in a variety of applications.

Choose the D5V0F6U8LP33-7 for your next project and ensure that your electronic devices are not only functional but also resilient against the unpredictable nature of electrical transients.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3889 $50.5570
315+ $0.3191 $100.5165
490+ $0.3092 $151.5080
670+ $0.2992 $200.4640
865+ $0.2892 $250.1580
1,160+ $0.2593 $300.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,065 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess