EN
  • EN
  • DE

D5V0F4U5P5-7

Part No D5V0F4U5P5-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 4 CHANNEL LOW CAPACITANCE TVS DIODE ARRAY | TVS DIODE 5.5V 12.5V SOT953
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff 5.5V (Maximum)
Voltage - Breakdown (Minimum) 6V
Voltage - Clamping (Maximum) at Ipp 12.5V
Current - Peak Pulse (10/1000μs) 2A (8/20μs)
Power Line Protection Yes
Applications Automotive, HDMI
Capacitance at Frequency 0.5pF at 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-953
Supplier Device Package SOT-953
Family Part Number D5V0F4U5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 752840-D5V0F4U5P5-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian D5V0F4U5P5-7 CAD Model

Description

Product Overview: D5V0F4U5P5-7 by Diodes Incorporated

The D5V0F4U5P5-7 is a cutting-edge transient voltage suppressor (TVS) diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is specifically engineered to provide high-efficiency voltage protection for sensitive electronics from voltage spikes and transients induced by lightning, load switch, and other disruptive events.

Key Features

  • Low Clamping Voltage: The D5V0F4U5P5-7 offers a low clamping voltage, which is vital for protecting sensitive components in electronic circuits from overvoltage conditions without compromising their performance.
  • High Surge Capability: With its robust design, this TVS diode can withstand high surge events, ensuring reliable protection against transient voltage spikes.
  • Low Leakage Current: It features a low leakage current that minimizes power loss and ensures energy efficiency, making it suitable for battery-powered devices.
  • Small Form Factor: The device comes in a small SOD-523 package, which is ideal for space-constrained applications, allowing designers to save valuable board space while maintaining strong protective characteristics.
  • Fast Response Time: The D5V0F4U5P5-7 boasts an extremely fast response time to transient events, ensuring immediate protection for the circuit components the moment a surge occurs.
  • RoHS Compliant: This product complies with the RoHS directive, which means it is free from hazardous substances, making it environmentally friendly and safe for use in a wide range of consumer electronics.

Applications

The D5V0F4U5P5-7 is versatile and can be used in various applications where transient voltage protection is critical. It is particularly well-suited for:

  • Portable devices such as smartphones, tablets, and laptops
  • Data lines and USB power supplies
  • Low-speed I/O ports in consumer electronics
  • Microcontroller-based applications
  • Wireless communication systems

With its combination of low clamping voltage, high surge capability, and compact size, the D5V0F4U5P5-7 from Diodes Incorporated represents a reliable solution for designers looking to enhance the durability and longevity of their electronic products against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2189 $50.3470
560+ $0.1797 $100.6320
865+ $0.1740 $150.5100
1,190+ $0.1684 $200.3960
1,540+ $0.1628 $250.7120
2,055+ $0.1460 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,900 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess