EN
  • EN
  • DE

D5V0F3B6LP20-7

Part No D5V0F3B6LP20-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 14V U-DFN2020-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 14V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-6 (Type C)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package U-DFN2020-6 (Type C)
Family Name D5V0F3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D5V0F3B6LP20-7DITR, D5V0F3B6LP20-7DICT, D5V0F3B6LP20-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868067-D5V0F3B6LP20-7
Ultra Librarian 3D Model Ultra Librarian D5V0F3B6LP20-7 CAD Model

Description

Product Overview: D5V0F3B6LP20-7 from Diodes Incorporated

The D5V0F3B6LP20-7 is a cutting-edge TVS (Transient Voltage Suppressor) diode array designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is specifically engineered to provide robust ESD (Electrostatic Discharge) and surge protection for electronic equipment, ensuring the longevity and reliability of sensitive components.

Key Features

  • Low Clamping Voltage: The D5V0F3B6LP20-7 offers a low clamping voltage, which is crucial for protecting sensitive circuits from voltage spikes without impeding their performance.
  • Low Capacitance: With its low loading capacitance, it is ideal for applications that require minimal signal distortion, such as high-speed data lines.
  • Multiple Lines of Protection: This component is capable of protecting up to three lines simultaneously, making it an efficient solution for compact circuit designs.
  • Small Package Size: The DFN1006-2 package is incredibly small, allowing for space-saving PCB designs without compromising on protection.

Applications

The D5V0F3B6LP20-7 is versatile and can be used in a variety of applications. It is particularly suited for:

  • Portable Electronics: Smartphones, Tablets, and Laptops
  • Communication Systems: Ethernet, USB Interfaces, and HDMI
  • Consumer Electronics: Digital Cameras, Wearables, and E-Readers
  • Industrial Controls and Automation Systems

Performance and Quality

Diodes Incorporated has a reputation for delivering products that meet the highest standards of quality and performance. The D5V0F3B6LP20-7 is no exception. It is designed to withstand ESD events exceeding the IEC 61000-4-2 (Level 4) standard, ensuring that your devices are safeguarded against common electrostatic threats. Additionally, the product is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility.

Conclusion

With its combination of low clamping voltage, low capacitance, and multi-line protection in a compact package, the D5V0F3B6LP20-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and reliability of their electronic products. Whether for personal electronics or industrial applications, this TVS diode array provides the protection your devices need against the transient voltage events that are an inevitable part of the modern electrical environment.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess