EN
  • EN
  • DE

D5V0F2U3LP08-7B

Part No D5V0F2U3LP08-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 12VC DFN0806-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN0806-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-XFDFN
Case / Package X2-DFN0806-3
Family Name D5V0F2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D5V0F2U3LP08-7BDITR, D5V0F2U3LP08-7BDICT, D5V0F2U3LP08-7BDIDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868063-D5V0F2U3LP08-7B
Ultra Librarian 3D Model Ultra Librarian D5V0F2U3LP08-7B CAD Model

Description

Introducing the D5V0F2U3LP08-7B TVS Diode from Diodes Incorporated

The D5V0F2U3LP08-7B is a state-of-the-art transient voltage suppression (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage transients induced by system level electrostatic discharge (ESD), lightning, and other voltage spikes. This robust diode is engineered to stabilize abrupt voltage overloads, offering a shield that safeguards your electronic components from potential damage.

Key Features

  • Low Clamping Voltage: The device provides excellent clamping characteristics, ensuring sensitive circuits are protected against transient events.
  • ESD Protection: It meets the IEC 61000-4-2 standard, enduring ESD strikes of ±20kV (air discharge) and ±12kV (contact discharge), making it an ideal choice for high ESD susceptibility applications.
  • Low Leakage Current: With its low leakage current, it minimizes power loss, ensuring energy-efficient operation in standby mode.
  • Small Form Factor: The D5V0F2U3LP08-7B comes in an ultra-small X3-DFN1006-2 package, which is perfect for space-constrained applications.
  • RoHS Compliant: The diode is environmentally friendly, complying with RoHS standards, which restrict the use of certain hazardous substances in electrical and electronic equipment.

Applications

The D5V0F2U3LP08-7B is ideal for a wide range of applications where voltage protection is crucial. Some of these applications include:

  • Portable Electronics
  • Smartphones and Tablets
  • Power Supplies
  • Data Lines
  • USB Interfaces and Other High-Speed Ports

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the D5V0F2U3LP08-7B is no exception. It is manufactured with the highest standards, ensuring that it performs consistently across various temperature ranges and operational conditions.

Whether you are designing consumer electronics, industrial systems, or communication devices, the D5V0F2U3LP08-7B from Diodes Incorporated is an excellent choice to enhance the durability and longevity of your product by providing superior transient voltage protection.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0872 $50.1400
1,225+ $0.0817 $100.0825
1,905+ $0.0789 $150.3045
2,725+ $0.0734 $200.0150
3,545+ $0.0706 $250.2770
4,420+ $0.0679 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess