EN
  • EN
  • DE

D58V0M4U8MR-13

Part No D58V0M4U8MR-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 58VWM 100VC 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 100V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name D58V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-D58V0M4U8MR-13DKR, 31-D58V0M4U8MR-13CT, 31-D58V0M4U8MR-13TR, D58V0M4U8MR-13DITR, D58V0M4U8MR-13-ND, D58V0M4U8MR-13DICT, D58V0M4U8MR-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868053-D58V0M4U8MR-13
Ultra Librarian 3D Model Ultra Librarian D58V0M4U8MR-13 CAD Model

Description

Product Overview: D58V0M4U8MR-13 from Diodes Incorporated

The D58V0M4U8MR-13 is a highly integrated, robust device from Diodes Incorporated, designed to offer superior protection for electronic circuits. This product is an essential component for designers looking to enhance the reliability and longevity of their applications in the face of transient voltage spikes and surges that are common in today's electronic environments.

Key Features

  • Multi-Line Protection: This device is capable of protecting up to four data or signal lines from electrostatic discharge (ESD), electrical fast transients (EFT), and other harmful voltage transients.
  • Low Clamping Voltage: The D58V0M4U8MR-13 provides a low clamping voltage, which is crucial for protecting sensitive electronic components from voltage spikes without impeding their normal operation.
  • Low Capacitance: With its low loading capacitance, this product is ideal for high-speed data lines, ensuring minimal signal degradation and maintaining signal integrity.
  • Small Form Factor: Housed in a compact U-DFN2020-8 (Type M) package, the D58V0M4U8MR-13 is suitable for space-constrained applications, allowing for efficient use of PCB real estate.
  • High Reliability: Designed to withstand numerous ESD strikes without performance degradation, this device ensures a high level of reliability for the protection of critical components.

Applications

The D58V0M4U8MR-13 is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • USB interfaces and other high-speed data lines
  • Portable electronics such as smartphones and tablets
  • Consumer electronics, including TVs, set-top boxes, and gaming consoles
  • Industrial controls and automation systems
  • Networking and telecommunications equipment

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The D58V0M4U8MR-13 is manufactured to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. Compliance with RoHS directives makes this product suitable for use in environmentally sensitive applications.

In summary, the D58V0M4U8MR-13 from Diodes Incorporated is a compact, high-performance device offering robust protection for a variety of electronic circuits. Its ability to safeguard against voltage transients while maintaining signal integrity makes it an excellent choice for designers aiming to enhance the durability and reliability of their systems.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1656 $58.2800
110+ $1.0905 $119.9550
165+ $1.0529 $173.7285
240+ $0.9777 $234.6480
310+ $0.9401 $291.4310
385+ $0.9025 $347.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess